EN
  • EN
  • DE

TPS2034DR

Part No TPS2034DR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC 3.0A PWR DIST SWITCH 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2A
Rds On (Typ) 33 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 033603-TPS2034DR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2034DR CAD Model

Description

Overview of Texas Instruments TPS2034DR

The Texas Instruments TPS2034DR is a highly integrated power management integrated circuit (IC) designed for USB power distribution applications. This device is part of Texas Instruments' extensive line of power switches for USB applications, providing a robust and efficient solution for power management and distribution in a variety of electronic devices.

Key Features

  • Multiple USB Ports: The TPS2034DR supports up to four USB ports, offering a convenient solution for systems requiring multiple USB connections.
  • Current Limiting: Each channel of the TPS2034DR is capable of limiting the output current to a safe level, protecting the device and downstream components from potential damage due to overcurrent conditions.
  • Thermal Shutdown: The device includes a thermal shutdown feature that protects it from overheating. In the event of excessive power dissipation, the thermal shutdown will activate, preventing thermal damage.
  • Overvoltage Protection: The TPS2034DR is equipped with overvoltage protection to safeguard against voltage spikes that could harm the USB ports and connected devices.
  • Fault Reporting: It has built-in fault reporting capabilities, which provide feedback on overcurrent, overvoltage, and thermal shutdown events through a fault output signal.
  • Independent Channel Control: Each USB port can be controlled independently, allowing for versatile power management and distribution across multiple devices.

Applications

The TPS2034DR is suitable for a wide range of applications where USB power distribution is required. These include desktop and notebook computers, docking stations, monitors, and other peripherals that utilize USB connectivity. Its ability to independently control each USB port makes it an ideal choice for systems that need to manage power allocation efficiently.

Package and Quality

Offered in a SOIC-16 (DR) package, the TPS2034DR is designed for surface-mount technology (SMT), ensuring a compact footprint on the PCB. Texas Instruments is known for its commitment to quality, and this product is no exception. It is manufactured to meet high industry standards, ensuring reliability and performance in demanding applications.

With its combination of features and reliability, the Texas Instruments TPS2034DR stands out as a top choice for designers looking to implement USB power distribution with confidence and ease.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0262 $51.3100
120+ $0.8421 $101.0520
185+ $0.8157 $150.9045
255+ $0.7894 $201.2970
330+ $0.7631 $251.8230
440+ $0.6842 $301.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,330 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess