EN
  • EN
  • DE

TPS2041BMDBVTEP

Part No TPS2041BMDBVTEP
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DISTR SWITCH SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -55°C to 125°C (TJ)
Case / Package SOT-23-5
Win Source Part Number 1111301-TPS2041BMDBVTEP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2041BMDBVTEP CAD Model

Description

Overview of Texas Instruments TPS2041BMDBVTEP

The Texas Instruments TPS2041BMDBVTEP is a robust, single-channel, current-limited, power-distribution switch designed for applications where heavy capacitive loads and short circuits are likely to be encountered. This device is part of the Enhanced Product (EP) lineup, which means it is optimized for mission-critical applications that demand higher performance and reliability standards, such as industrial, automotive, military, or aerospace systems.

Key Features

  • Output Current Limiting: The TPS2041BMDBVTEP has a precise current-limiting capability that protects the source from excessive current draw by the load.
  • Thermal Shutdown Protection: It includes an auto-recovery thermal shutdown feature that prevents the device from overheating, thereby ensuring the safety and longevity of the system.
  • Under-Voltage Lockout (UVLO): The built-in UVLO function ensures that the device operates at the correct voltage levels, protecting both the switch and the connected devices from low-voltage conditions.
  • Fast Transient Response: The device is designed to handle fast transients, making it suitable for applications with dynamic load conditions.
  • Controlled Rise Time: The TPS2041BMDBVTEP features a controlled output rise time which reduces inrush current when powering capacitive loads.
  • Reverse Current Blocking: This function prevents current from flowing backward through the switch when it is powered off, protecting the upstream devices.

Applications

Thanks to its robust feature set, the TPS2041BMDBVTEP is an excellent choice for a variety of applications that require reliable power distribution with current limiting. These include:

  • Industrial and Factory Automation
  • Automotive Systems
  • Defense and Aerospace Electronics
  • Communication Infrastructure
  • Medical Equipment

Package and Quality

The TPS2041BMDBVTEP is available in a compact SOT-23-5 package, which is ideal for space-constrained applications. The device adheres to Texas Instruments' stringent quality standards for Enhanced Products, ensuring high reliability and performance under extreme conditions.

With its combination of protection features, compliance with EP standards, and versatile applications, the TPS2041BMDBVTEP is a power switch that delivers both safety and efficiency for critical and demanding power distribution tasks.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5209 $52.6463
17+ $6.1710 $104.9070
26+ $5.9781 $155.4306
35+ $5.7853 $202.4855
45+ $5.5924 $251.6580
60+ $5.0139 $300.8340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess