EN
  • EN
  • DE

INA240A3DR

Part No INA240A3DR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Current Sense Amplifier Circuit - 8-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name INA240
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-51174-6, 296-51174-2, 296-51174-1, INA240A3DR-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 921210-INA240A3DR
Ultra Librarian 3D Model Ultra Librarian INA240A3DR CAD Model

Description

Product Overview: INA240A3DR from Texas Instruments

The INA240A3DR is a precision current-sense amplifier from Texas Instruments (TI), designed to offer industry-leading performance for accurate current measurement in a variety of applications. This high-accuracy device is part of the INA240 series, which is renowned for providing excellent reliability and performance in a compact package.

Key Features

  • High Accuracy: With an optimized design for precision, the INA240A3DR boasts a low offset voltage and gain error, ensuring accurate current-sensing across a wide range of conditions.
  • Wide Common-Mode Range: The device operates over a common-mode voltage range from -0.2 V to +80 V, which makes it suitable for high-side current-sensing applications in systems with high voltages.
  • High Bandwidth: Offering a bandwidth of 350 kHz, the INA240A3DR is capable of capturing fast transient events, making it ideal for high-speed applications.
  • Quiescent Current: It features a low quiescent current, which contributes to energy efficiency in battery-powered devices.
  • Multiple Gain Options: The INA240 series includes devices with different gain options to accommodate various application requirements. The INA240A3DR variant specifically provides a gain of 100 V/V.

Applications

The INA240A3DR is versatile and can be used in a wide array of applications, including:

  • Motor control systems
  • Power management systems
  • Battery monitoring
  • Overcurrent protection circuits
  • Automotive systems, such as electric and hybrid vehicles

Package and Reliability

The device is offered in a compact, surface-mount, SOIC-8 package, which is designed to save space on printed circuit boards (PCBs). Its robust design ensures consistent performance over its entire temperature range, from -40°C to +125°C, making it a reliable choice for demanding industrial and automotive environments.

Conclusion

With its high accuracy, wide voltage range, and robust design, the INA240A3DR from Texas Instruments is an excellent choice for designers looking to implement precise current-sensing solutions in their systems. The device's low power consumption and space-saving package further enhance its appeal for a broad spectrum of applications.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6209 $50.2479
66+ $1.5183 $100.2078
103+ $1.4670 $151.1010
147+ $1.3644 $200.5668
191+ $1.3131 $250.8021
238+ $1.2618 $300.3084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,850 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess