Products specifications

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Package Bulk
Product Status Active
Motor Type - Stepper Unipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Low Side (4)
Interface SPI
Technology Power MOSFET
Applications General Purpose
Current - Output 1A
Voltage - Supply 8.2V ~ 60V
Voltage - Load 8.2V ~ 60V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-HTSSOP
Standard Package 1 pcs
Win Source Part Number 752939-DRV8804PWP-P
Ultra Librarian 3D Model Ultra Librarian DRV8804PWP-P CAD Model

Description

Product Overview: Texas Instruments DRV8804PWP-P

The Texas Instruments DRV8804PWP-P is a robust, state-of-the-art motor driver designed to efficiently control bipolar stepper motors or quad DC motors. This highly versatile integrated circuit is housed in a HTSSOP package, making it an ideal choice for applications where space is at a premium without compromising on performance.

Key Features

  • Motor Type Support: The DRV8804PWP-P is capable of driving up to two bipolar stepper motors or up to four DC motors, offering flexibility for a variety of motor control applications.
  • Output Current: It can provide up to 1.5A of output current per channel with an operating voltage range from 8.2V to 45V, catering to a wide array of motor requirements.
  • Protection Mechanisms: The device includes multiple protection features such as over-current, over-temperature, under-voltage lockout, and cross-conduction protection to ensure reliable operation and extend the lifespan of the motor and the driver.
  • Control Interface: An easy-to-use PWM interface allows for straightforward speed and direction control, making it compatible with a broad range of microcontrollers and digital systems.
  • Package: The DRV8804PWP-P comes in a compact PowerPAD™ HTSSOP package, which is excellent for thermal performance and space-constrained applications.

Applications

The DRV8804PWP-P is highly suited for use in automated industrial equipment, robotics, office automation machines, and other precision motion control systems. Its robustness and precision make it an excellent choice for engineers and designers looking to implement reliable motor control in their projects.

Quality and Reliability

As with all Texas Instruments products, the DRV8804PWP-P is manufactured to high standards, ensuring both quality and reliability. The device is designed to meet the rigorous demands of industrial applications, providing a dependable solution for controlling a wide range of motor types.

For detailed technical specifications, application notes, and support resources, users can access the Texas Instruments website or contact their local sales representative. The DRV8804PWP-P is not just a component; it's a comprehensive motor driving solution that can propel your designs to the next level of innovation and efficiency.

You May Also Be Interested in

Texas Instruments
IC MOTOR DRIVER PAR 16HTSSOP
Lowest to $0.6054
ECAD model for DRV8801PWPR
Texas Instruments
IC MOTOR DRIVER PAR 28HTSSOP
Lowest to $0.4754
ECAD model for DRV8811PWP
Texas Instruments
IC MOTOR DRIVER PAR 28HTSSOP
Lowest to $1.9298
ECAD model for DRV8840PWP
Texas Instruments
H-Bridge Motor Driver 48-Pin HTSSOP EP T/R / IC MOTOR DRIVER PAR 48HTSSOP
Lowest to $5.1243
ECAD model for DRV8821DCAR
Allegro MicroSystems, LLC
Sensorless BLDC Motor Controller, QFN-24
Lowest to $4.7801
ECAD model for A89301GESSR
Texas Instruments
IC MOTOR DRIVER PAR 16HTSSOP
Lowest to $0.7900
ECAD model for DRV8800PWP
Texas Instruments
IC MOTOR DRIVER PWM 10WSON
Lowest to $0.9007
ECAD model for DRV10866DSCR
Texas Instruments
IC MOTOR CONTROLLER SPI 56HTSSOP / 3-Phase Brushless DC Motor Predriver 56-Pin HTSSOP EP T/R
Lowest to $4.3966
ECAD model for DRV8301DCAR
Texas Instruments
IC MOTOR DRIVER DC LRA 8SON
Lowest to $0.2343
ECAD model for DRV8601DRBR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention