EN
  • EN
  • DE

LTC4400-2EMS8#TRPBF

Part No LTC4400-2EMS8#TRPBF
Manufacturer Linear Technology
Catalog RF Power Controller ICs
Description IC RF PWR CNTRL 2GHZ DUAL 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
RF Type Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA
Frequency 300MHz to 2GHz
Features Dual Output
Case / Package 8-MSOP
Win Source Part Number 109676-LTC4400-2EMS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4400-2EMS8#TRPBF CAD Model

Description

LTC4400-2EMS8#TRPBF - A High-Efficiency, Low Noise PowerPath Controller from Linear Technology

The LTC4400-2EMS8#TRPBF is a state-of-the-art PowerPath controller designed by Linear Technology, now part of Analog Devices, to efficiently manage power distribution between multiple sources. This advanced integrated circuit is tailored for portable applications where dual input power sources, such as a USB port and a Li-Ion battery, are commonly used. It ensures seamless transition between power sources without interrupting the supply to the load, making it an ideal solution for modern, high-availability portable devices.

Encased in an MSOP-8 package, the LTC4400-2EMS8#TRPBF boasts a compact form factor that is well-suited for space-constrained applications. The device operates over a wide input voltage range and is characterized by its low quiescent current, contributing to the extended battery life of portable devices. Its low noise operation also makes it suitable for RF and other sensitive applications where power supply noise can be a critical concern.

The LTC4400-2EMS8#TRPBF incorporates an internal MOSFET that allows for seamless switching between power sources. This feature ensures that the device being powered remains operational even when one power source is removed or becomes unavailable. Additionally, the controller offers overvoltage protection, which safeguards the downstream circuitry from potential damage due to supply voltage spikes.

One of the key advantages of the LTC4400-2EMS8#TRPBF is its ability to provide instant-on operation even with a dead or missing battery. This ensures that devices can still function when connected to a USB port or other power sources, without the need for a charged battery. Moreover, its thermal shutdown feature provides additional protection by preventing the controller from overheating during operation.

Overall, the LTC4400-2EMS8#TRPBF is a robust and versatile PowerPath controller that offers designers a reliable solution for managing power in portable devices. Its high-efficiency operation, combined with low-noise characteristics and protection features, makes it a top choice for engineers looking to enhance the power management capabilities of their next-generation portable applications.

You May Also Be Interested in

Analog Devices Inc.
Dual Output GSM PA Controller / Dual Output GSM PA Controller 10-Pin MSOP Tube
Need more? Email Us
Analog Devices Inc.
GSM POWER MANAGEMENT SYSTEM
Lowest to $7.2684
Intersil
IC RF PWR CNTRL BIAS PA 24TSSOP / RF Power Amplifier 24-Pin TSSOP
Need more? Email Us
Analog Devices Inc.
50 DB GSM PA CONTROLLER / RF Power Controller IC DCS, GSM, EDGE 100MHz ~ 2.5GHz 8-MSOP
Lowest to $6.3444
Analog Devices Inc.
50 dB GSM PA Controller / RF Amp Single Power Amp 2.5GHz 5.5V 8-Pin LFCSP EP T/R
Lowest to $7.8263
Analog Devices Inc.
IC RF PWR CNTRL PA 2.5GHZ 6WLCSP
Lowest to $5.8209
Analog Devices Inc.
IC RF PWR CNTRL PA 2.5GHZ 8MSOP / RF Power Controller IC DCS, GSM, ISM 100MHz ~ 2.5GHz 8-MSOP
Lowest to $0.4377
Linear Technology
Controller 2.7V to 6V 8-Pin MSOP Tube / IC RF PWR CNTRL 2.7GHZ SGL 8MSOP
Need more? Email Us
Texas Instruments
IC RF PWR CNTRL PA 2GHZ 10WSON
Lowest to $3.2064

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess