EN
  • EN
  • DE
  • IT

LTC1734LES6-4.2#TRPBF

Part No LTC1734LES6-4.2#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATT CHRGR LI-ION LIN SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Current, Over Temperature
Charge Current - Max 180mA
Battery Pack Voltage 4.2V
Maximum Supply Voltage 8V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package TSOT-23-6
Win Source Part Number 135008-LTC1734LES6-4.2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1734LES6-4.2#TRPBF CAD Model

Description

LTC1734LES6-4.2#TRPBF - Linear Technology

The LTC1734LES6-4.2#TRPBF is a highly efficient, single-cell lithium-ion (Li-Ion) battery charger integrated circuit (IC) developed by Linear Technology. This compact and reliable component is designed to simplify the charging process for portable electronic devices, ensuring a safe and fast charging experience.

Key Features:

  • Precision Charging: The LTC1734LES6-4.2#TRPBF provides precise end-of-charge control with a 4.2V float voltage, ensuring the battery is charged to its optimal voltage level to maximize capacity and longevity.
  • Compact Design: Housed in a TSOT-23 package, this charger IC is perfect for space-constrained applications, making it ideal for modern portable electronics.
  • Thermal Regulation: To protect the battery and circuitry, this IC includes a thermal feedback loop that regulates the charge current to prevent overheating during the charging process.
  • Charge Current Programmability: The charge current can be set externally with a single resistor, providing flexibility to work with various battery capacities and sizes.
  • Automatic Recharge: The IC initiates a new charging cycle if the battery voltage falls below a preset threshold, ensuring the device is always ready for use.
  • No External Blocking Diode Required: The LTC1734LES6-4.2#TRPBF includes an internal MOSFET to prevent reverse battery discharge, eliminating the need for an external diode and reducing component count.

Applications:

The LTC1734LES6-4.2#TRPBF is versatile and can be used across a wide range of applications, including:

  • Portable handheld devices
  • Bluetooth headsets
  • Digital cameras
  • Medical and healthcare equipment
  • Backup battery systems

As a product from Linear Technology, a leader in analog integrated circuits, the LTC1734LES6-4.2#TRPBF stands out for its reliability, performance, and ease of integration into existing and new designs. It is an excellent choice for designers looking to implement a safe and effective charging solution for single-cell Li-Ion batteries.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,940 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess