EN
  • EN
  • DE
  • IT

IMA36652C

Part No IMA36652C
Manufacturer Crouzet USA
Catalog Proximity Sensors
Description SENS INDUCT PROX 3W PNP NC 2M
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Crouzet
Status Active
Sensor Type Inductive
Sensing Distance 0.079" (2mm)
Output Type PNP-NC, 3-Wire
Material - Body Stainless Steel
Supply Voltage - Operating 10 V to 30 V
Termination Style Cable Leads
Temperature Range - Operating -25°C to 70°C
Ingress Protection IP67
Indicator LED
Dimension Cylinder
Win Source Part Number 1065524-IMA36652C
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IMA36652C CAD Model

Description

The Crouzet IMA36652C inductive sensor is a high-quality sensor that is designed for use in industrial applications.

  • Sensing Distance: 0.079 inches (2mm)
  • Output Type: PNP-NC, 3-wire
  • Material: Stainless steel
  • Ingress Protection: IP67
  • Indicator: LED
  • Supply Voltage: 10 V to 30 V
  • Temperature Range: -25°C to 70°C
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Need more? Email Us
Autonics
SENSOR PROX INDUCT 50.00MM MOD
Need more? Email Us
Omron
SENSOR PROX INDUCTIVE 2.5MM MOD /
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR OPT REFLECTIVE 30MM 6SMD / Reflective Optical Sensor 1.181" (30mm) White Paper 6-SMD Module
Need more? Email Us
Semtech Corporation
SX9321 1.8X2.1 20 PIN DFN / Proximity Sensor
Lowest to $2.2857
Autonics
SENSOR PROX INDUCTIVE 2MM CYLIND
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Autonics
SENSOR PROX INDUCTIVE 1.5MM CYL
Need more? Email Us
Autonics
SENSOR PROX INDUCTIVE 2MM CYLIND
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess