EN
  • EN
  • DE

MWS1-1-01

Part No MWS1-1-01
Manufacturer Essentra Components
Catalog Cable Supports and Fasteners
Description CBL CLIP WIRE SADDLE NAT PUSH IN / Cable Clip, Wire Saddle Natural Push In 0.170" L x 0.120" H (4.32mm x 3.05mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable Supports and Fasteners
Mfr Essentra Components
Series Richco
Package Bulk
Type Clip, Wire Saddle
Type Attributes Micro
Opening Size 0.170" L x 0.120" H (4.32mm x 3.05mm)
Mounting Type Push In
Material Polyamide (PA66), Nylon 6/6
Color Natural
Length 0.270" (6.86mm)
Width 0.075" (1.91mm)
Height 0.230" (5.84mm)
Panel Hole Size 0.070" (1.78mm)
Material Flammability Rating UL94 V-2
Panel Thickness 0.093" (2.36mm)
Base Product Number MWS1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names MWS1101,MWS1-1-01-NDR,21030047,MWS1-1-01-ND,RPC1575
Standard Package 1,000
Win Source Part Number 1104838-MWS1-1-01
Ultra Librarian 3D Model Ultra Librarian MWS1-1-01 CAD Model

Description

The Richco wire saddle clip is an ideal solution for managing cables and wires.

  • Material: Polyamide (PA66), Nylon 6/6
  • Flammability Rating: UL94 V-2
  • Panel Thickness: 0.093 inches (2.36mm)
  • Opening Size: 0.170 inches L x 0.120 inches H (4.32mm x 3.05mm)
  • Mounting Type: Push-in
  • Length: 0.270 inches (6.86mm)
  • Width: 0.075 inches (1.91mm)
  • Height: 0.230 inches (5.84mm)
  • Type: Micro
  • Application: Cable supports and fasteners
  • Alternative Part Cross-Reference: BT1M-M, BT2M-M, PLT.7M-M, 2-604771-9
  • ECCN: EAR99

You May Also Be Interested in

Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Keystone Electronics
Cable Clamp, P-Type White Fastener 0.437" (11.10mm)
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
CBL CLAMP P-TYPE NAT FASTENER
Lowest to $0.6818
Panduit Corp
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess