Product Overview: MAX14598EEWV+T from Maxim Integrated
The MAX14598EEWV+T is a versatile and high-performance accessory switch from Maxim Integrated, designed to provide a seamless interface solution for various USB applications. This advanced switch is ideal for devices that need to switch between USB host and peripheral modes, offering reliable performance in a compact package.
Key Features
- Integrated Circuitry: The device includes high-bandwidth analog switches and control logic, which are necessary for detecting the attachment and orientation of USB Type-C cables.
- USB Type-C Support: It is specifically tailored to meet the requirements of the USB Type-C specification, ensuring compatibility with the latest devices and connectors.
- Flexibility: The MAX14598EEWV+T supports both USB 2.0 and USB 3.1 data rates, making it a versatile choice for a wide range of applications.
- Power Delivery: It is capable of handling power delivery (PD) communication required for USB-C connections, allowing devices to charge at optimal speeds.
- Compact Form Factor: The product is available in a small WLP package, making it suitable for space-constrained applications.
Applications
The MAX14598EEWV+T is suitable for a variety of applications, including:
- Smartphones and tablets
- Laptops and ultrabooks
- Portable gaming devices
- Docking stations
- USB hubs and peripherals
Technical Specifications
Some of the technical specifications of the MAX14598EEWV+T include:
- Supply Voltage Range: Typically 3.3V to 5.5V
- Operating Temperature Range: -40°C to +85°C
- Data Rate Support: USB 2.0 (480Mbps) and USB 3.1 (10Gbps)
- Package Type: 30-bump, 2.1mm x 1.6mm WLP
Quality and Reliability
Maxim Integrated is known for its commitment to quality, and the MAX14598EEWV+T is no exception. It is built to meet high-reliability standards, ensuring that it performs consistently across various environmental conditions and usage scenarios.