EN
  • EN
  • DE

LTC1730EGN-4#PBF

Part No LTC1730EGN-4#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATT PULSE CHRGR LI-ION16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant, Pulsed
Programmable Features Timer
Fault Protection Over Current
Charge Current - Max 1A
Battery Pack Voltage 4.2V
Maximum Supply Voltage 12V
Temperature Range - Operating -40°C to 85°C (TJ)
Case / Package 16-SSOP
Win Source Part Number 134040-LTC1730EGN-4#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1730EGN-4#PBF CAD Model

Description

LTC1730EGN-4#PBF - Linear Technology

The LTC1730EGN-4#PBF is a sophisticated lithium-ion/polymer battery charger controller designed by Linear Technology, which is renowned for its high-performance analog ICs. This advanced product is tailored for single-cell lithium-ion batteries, which are commonly used in portable electronic devices such as smartphones, tablets, laptops, and digital cameras. The LTC1730EGN-4#PBF is housed in a 16-lead SSOP (Shrink Small Outline Package) that offers a compact footprint suitable for space-constrained applications.

This charger controller is capable of delivering up to 4A of charge current, which is programmable via an external resistor. It features a 4.1V float voltage with a tight ±0.8% accuracy, ensuring the battery is charged precisely to maximize its lifespan and performance. The LTC1730EGN-4#PBF incorporates an automatic recharge feature, initiating a new charging cycle if the battery voltage falls below a preset threshold.

One of the key functions of the LTC1730EGN-4#PBF is its ability to provide a safe charging experience through its multiple protection features. It includes programmable charge termination by C/10, which stops the charging process when the current falls to a tenth of the fast charge rate, indicating the battery is fully charged. It also has an onboard timer that provides a safety backup for charge termination. Overvoltage protection ensures that the battery does not get charged beyond its safe limit, which can prevent potential damage or hazards.

Furthermore, the LTC1730EGN-4#PBF supports a wide input voltage range and has a thermally enhanced surface mount package, which helps in efficient heat dissipation during operation. It also features a charge status output that can be used to drive an external LED, providing a visual indication of the charging process. The controller is designed to work seamlessly in both standalone applications and as part of a more complex power management system.

Overall, the LTC1730EGN-4#PBF is an excellent choice for designers looking for a reliable, high-performance battery charging solution. Its advanced features and protections ensure that it can meet the needs of a wide range of applications, providing a safe and efficient charging process for lithium-ion batteries.

You May Also Be Interested in

Linear Technology
IC CHARGER LI-ION 8.2V 2A 12-DFN / Switching Battery Charger Li-Ion/Li-Pol 2000mA 8.2V Automotive 12-Pin DFN EP Tube
Need more? Email Us
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $2.8575
Linear Technology
IC CHARGER BATTERY LI-ION 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 4.2V Automotive 36-Pin QFN EP Tube
Lowest to $31.2813
Intersil
IC BATT CHRGR 32QFN / Buck-Boost Narrow VDC Battery Charger with SMBus Interface and USB OTG
Lowest to $3.7387
Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP Tube
Need more? Email Us
Maxim Integrated
IC NIMH CHARGER 16-SOIC
Lowest to $9.8956
Maxim Integrated
IC NIMH CHARGER 16SOIC
Lowest to $6.1515
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $13.0963
Intersil
IC BATT CHRGR LI-ION/POL 28TQFN / Battery Charger 28-Pin TQFN EP T/R
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess