EN
  • EN
  • DE
  • IT

BCM4335XKWBG

Part No BCM4335XKWBG
Manufacturer Broadcom Limited
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1172908-BCM4335XKWBG
Categories Custom Parts
Manufacturer Broadcom Limited
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCM4335XKWBG CAD Model

Description

The Broadcom BCM4335 is a single-chip combo that integrates IEEE 802.11 a/b/g/n (2.4 GHz and 5 GHz) WLAN, Bluetooth 4.0 + HS, and FM radio receiver functionality. It is designed for mobile devices, offering high performance and low power consumption.

Applications

  • Smartphones: Provides Wi-Fi, Bluetooth, and FM radio capabilities.
  • Tablets: Enables wireless connectivity and FM radio functionality.
  • Portable Media Players: Allows wireless audio streaming and FM radio listening.
  • Handheld Gaming Consoles: Supports wireless gaming and Bluetooth connectivity for controllers.
  • Wearable Devices: For Bluetooth connectivity in smartwatches and fitness trackers.

Features

  • 802.11 a/b/g/n WLAN: Supports both 2.4 GHz and 5 GHz bands for high-speed wireless networking.
  • Bluetooth 4.0 + HS: Enables Bluetooth connectivity for peripherals and accessories.
  • FM Radio Receiver: Allows listening to FM radio broadcasts.
  • Low Power Consumption: Designed for extended battery life in mobile devices.
  • Integrated PA/LNA: Includes integrated power amplifiers and low-noise amplifiers for improved signal strength.
  • Advanced Coexistence: Optimizes performance when Wi-Fi and Bluetooth are used simultaneously.

Benefits

  • Comprehensive Wireless Connectivity: Provides Wi-Fi, Bluetooth, and FM radio in a single chip.
  • High-Performance Networking: Supports fast and reliable wireless data transfer.
  • Extended Battery Life: Low power consumption maximizes battery runtime.
  • Simplified System Design: Integration reduces component count and board space.
  • Improved User Experience: Enhances wireless connectivity and audio capabilities.

Additional Details

The BCM4335 incorporates advanced power management techniques to minimize power consumption in various operating modes. It also includes sophisticated coexistence algorithms to prevent interference between Wi-Fi and Bluetooth signals. The chip typically supports multiple antenna configurations for improved signal diversity and range. Specific technical specifications may include parameters such as data rates, sensitivity, and transmit power. The BCM4335XKWBG is a specific variant of the chip, and detailed information about its specific features and performance characteristics can be found in the device's datasheet.

You May Also Be Interested in

Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
TE Connectivity
Need more? Email Us
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
Cirrus Logic Inc.
Need more? Email Us
Hewlett Packard
Need more? Email Us
Rohm Semiconductor
Lowest to $0.0644
Asahi Kasei Microsystems
Lowest to $1.0429

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 259 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess