EN
  • EN
  • DE
  • IT

LTC1729CMS8-4.1#PBF

Part No LTC1729CMS8-4.1#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CTRLR BATT CHRGR LI-ION 8MSOP / Linear Battery Charger Li-Ion 4.1V 8-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Battery Chemistry Lithium-Ion
Number of Cells 1
Battery Pack Voltage 4.1V
Voltage Supply MAX 28V
Operating Temperature Range 0°C ~ 70°C (TA)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 782194-LTC1729CMS8-4.1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1729
Introduction Date November 23, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1729CMS8-4.1#PBF CAD Model

Description

LTC1729CMS8-4.1#PBF - Linear Technology

The LTC1729CMS8-4.1#PBF is a precision micropower, low dropout (LDO) voltage regulator designed and manufactured by Linear Technology, a leader in high-performance analog integrated circuits. This regulator is specifically engineered to maintain a stable output voltage of 4.1V, making it an ideal choice for sensitive electronic applications that require a consistent power supply.

Packaged in a compact, thermally efficient MSOP-8 footprint, the LTC1729CMS8-4.1#PBF is optimized for space-constrained applications. Its low dropout voltage allows it to operate efficiently even with very low input-to-output voltage differentials, minimizing power loss and improving overall system efficiency.

The device features a low quiescent current, typically only 10μA, which significantly extends battery life in portable applications. This characteristic, coupled with its shutdown capability that reduces the supply current to less than 1μA, makes the LTC1729CMS8-4.1#PBF an excellent choice for battery-powered devices where power conservation is critical.

With its ability to source up to 150mA of output current, this LDO regulator can support a wide range of applications, from microprocessors and microcontrollers to portable instruments and wireless devices. The built-in overcurrent and overtemperature protection features ensure reliable operation and longevity of both the regulator and the devices it powers.

The LTC1729CMS8-4.1#PBF also boasts a fast transient response, which helps maintain output voltage stability in the face of rapid load changes. This makes it highly suitable for digital systems that experience sharp dynamic variations in power consumption.

In summary, the LTC1729CMS8-4.1#PBF from Linear Technology is a high-performance, low-power voltage regulator that offers a stable and efficient power solution for a diverse array of electronic applications. Its low quiescent current, high accuracy, and robust protection features make it a reliable and energy-efficient choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess