EN
  • EN
  • DE

LTC1699EGN-80#PBF

Part No LTC1699EGN-80#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC PROGRAMMER VOLT SMBUS 16SSOP / Voltage Programmer 16-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Processor
Operating Supply Current 350μA
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 782181-LTC1699EGN-80#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1699
Introduction Date September 24, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1699EGN-80#PBF CAD Model

Description

The LTC1699EGN-80#PBF is a high-performance, synchronous step-down DC/DC controller from Linear Technology, designed to drive all N-channel power MOSFET stages. This advanced controller is a part of Linear Technology's robust product line that offers precision power regulation for a wide array of applications.

Key Features:

  • Wide Input Voltage Range: Capable of handling a broad range of input voltages, this controller is versatile for various power systems.
  • High Efficiency: With its synchronous operation, the LTC1699EGN-80#PBF minimizes power loss and improves efficiency, which is crucial for battery-powered devices and energy-sensitive applications.
  • Adjustable Switching Frequency: The user can set the operating frequency anywhere from 150kHz to 300kHz, allowing for flexibility in component selection and optimization of the power supply performance.
  • OPTI-LOOP Compensation: This feature allows the optimization of the loop stability and transient response without the need for complex calculations or trial-and-error approaches.
  • Current Mode Operation: Provides excellent line and load transient response and cycle-by-cycle overcurrent protection.
  • Soft-Start Capability: Ensures a controlled startup and helps prevent inrush current-related issues.
  • Compact Packaging: Housed in a 16-pin SSOP package, the LTC1699EGN-80#PBF is designed for space-constrained applications.

Applications:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Portable Computers
  • Industrial Systems
  • Distributed Power Systems

The LTC1699EGN-80#PBF is engineered to address the needs of complex and demanding power systems. It provides a robust and highly efficient solution, ensuring reliable operation even in challenging environments. Whether for telecommunications, computing, or industrial applications, the LTC1699EGN-80#PBF brings together performance, flexibility, and ease of use to meet the stringent requirements of modern electronic equipment.

As with all Linear Technology products, the LTC1699EGN-80#PBF is manufactured to the highest quality standards, ensuring durability and long-term performance for mission-critical applications. This product is an ideal choice for engineers looking for a top-tier power management solution.

You May Also Be Interested in

NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
STMicroelectronics
DISCRETE
Lowest to $4.4879
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess