EN
  • EN
  • DE
  • IT

FD3330029

Part No FD3330029
Manufacturer Diodes Incorporated
Catalog Oscillators
Description XTAL OSC XO 33.333333MHZ CMOS / 33.333333 MHz XO (Standard) CMOS Oscillator 3.3V 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Diodes Incorporated
Series SaRonix-eCera™ FD
Package Tape & Reel
Product Status Active
Base Resonator Crystal
Type XO (Standard)
Frequency 33.333333 MHz
Output CMOS
Voltage - Supply 3.3V
Temperature Range - Operating -20°C ~ 70°C
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.051" (1.30mm)
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 871577-FD3330029
Ultra Librarian 3D Model Ultra Librarian FD3330029 CAD Model

Description

Product Overview: FD3330029 by Diodes Incorporated

The FD3330029 is a high-performance, precision integrated circuit product from the renowned semiconductor manufacturer Diodes Incorporated. This component is designed to cater to a wide range of applications requiring efficient power management and control, making it an ideal choice for designers looking to enhance system reliability and performance.

Key Features

  • High Efficiency: The FD3330029 boasts excellent conversion efficiency, which is critical for minimizing power loss and heat generation in electronic systems.
  • Compact Design: Its small form factor makes it suitable for space-constrained applications, allowing for more compact and integrated designs.
  • Thermal Management: With advanced thermal management features, this product ensures stable operation even under varying load conditions and temperatures.
  • Durability: Constructed with high-quality materials, the FD3330029 is built to withstand harsh environments and provide a long operational lifespan.
  • Versatility: Suitable for use in a broad range of applications, from consumer electronics to industrial systems, the FD3330029 is a versatile component that can meet diverse power requirements.

Applications

The FD3330029 is adept at serving multiple sectors, including but not limited to:

  • Power supply modules
  • DC-DC converters
  • Battery-powered devices
  • Computing and data storage systems
  • Telecommunications equipment
  • Automotive electronics

Technical Specifications

The FD3330029 is characterized by its robust technical specifications, which include:

  • Input Voltage Range: 3.3V to 20V
  • Output Voltage Range: 0.9V to 3.3V
  • Maximum Output Current: 3A
  • Operating Temperature Range: -40°C to 105°C
  • Package Type: TSSOP-16

Diodes Incorporated's commitment to quality and innovation is evident in the FD3330029, making it a reliable choice for your power management needs. For detailed specifications, application notes, and additional resources, please refer to the official product datasheet or contact Diodes Incorporated directly.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess