EN
  • EN
  • DE

TMS320AV7100PGW

Part No TMS320AV7100PGW
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Texas Instruments
Win Source Part Number 219305-TMS320AV7100PGW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320AV7100PGW CAD Model

Description

Texas Instruments TMS320AV7100PGW Overview

The TMS320AV7100PGW is a sophisticated digital signal processor (DSP) from Texas Instruments, designed to meet the high-performance demands of audio and video processing applications. This product is part of the TMS320 family, which is renowned for its high-speed and efficient data handling capabilities.

Key Features

  • Advanced DSP Core: At the heart of the TMS320AV7100PGW is a powerful DSP core that can handle complex algorithms required for audio and video encoding and decoding, signal processing, and real-time data analysis.
  • High-Speed Performance: The processor is designed to operate at high clock speeds, providing the necessary throughput for demanding multimedia applications.
  • Integrated Peripherals: It comes with a range of integrated peripherals, including I/O ports and communication interfaces, which facilitate easy integration into a variety of systems.
  • Low Power Consumption: Despite its high performance, the TMS320AV7100PGW is engineered for efficiency, with low power consumption that makes it suitable for portable and battery-operated devices.
  • Scalability: The processor's scalable architecture allows developers to use it in a wide range of products, from simple audio players to complex multimedia systems.

Applications

The versatility of the TMS320AV7100PGW makes it ideal for a broad array of applications. It is particularly well-suited for:

  • Home theater systems
  • Professional audio equipment
  • Video conferencing
  • Streaming media devices
  • Digital signal processing

Technical Specifications

The TMS320AV7100PGW boasts impressive technical specifications that enable it to deliver exceptional performance:

  • Programmable DSP core with high-speed processing capabilities
  • Integrated memory for efficient data management
  • Multiple communication interfaces for enhanced connectivity
  • Robust package that withstands challenging environments

Conclusion

With its combination of high-speed DSP performance, integrated features, and low power consumption, the TMS320AV7100PGW from Texas Instruments is an excellent choice for developers looking to create advanced multimedia products. Its scalable architecture and comprehensive support make it a versatile and reliable component for a wide range of audio and video processing applications.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess