EN
  • EN
  • DE

LTC1645IS8#TRPBF

Part No LTC1645IS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR SEQ HOTSWAP DUAL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller, Sequencer
Number of Channels 2
Applications General Purpose
Features Latched Fault, UVLO
Programmable Features Circuit Breaker, Slew Rate
Supply Voltage - Operating 1.2 V to 12 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1.1mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins ON
Win Source Part Number 1060952-LTC1645IS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1645IS8#TRPBF CAD Model

Description

Product Overview: LTC1645IS8#TRPBF

The LTC1645IS8#TRPBF, from Linear Technology, is a specialized integrated circuit designed to address the needs of power management in complex systems. This Hot Swap Controller allows a board to be safely inserted and removed from a live backplane. It is particularly useful in situations where system maintenance or upgrades require the exchange of circuit boards without the need to power down the entire system.

Key Features

  • Soft-Start Capability: The LTC1645IS8#TRPBF is equipped with a soft-start function that gradually ramps up the output voltage, minimizing the inrush current that can cause voltage drops on the power bus, thereby protecting both the device and the system.
  • Overcurrent Protection: The device features a fast-acting current limit to protect against overcurrent conditions, which is crucial for preventing damage to the circuitry it is designed to protect.
  • High Voltage Operation: This controller is capable of operating with supply voltages up to 16.5V, making it suitable for a wide range of applications in various systems.
  • Compact Package: The LTC1645IS8#TRPBF comes in a narrow SO-8 package, making it ideal for space-constrained applications.

Applications

The versatility of the LTC1645IS8#TRPBF makes it an excellent choice for a variety of applications, including:

  • Redundant Power Supplies
  • Hot Swap Power Distribution Systems
  • Server and Telecom Infrastructure
  • Industrial Systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1645IS8#TRPBF is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring reliability and performance. The device is also RoHS compliant, adhering to environmental standards for hazardous substances.

Ordering Information

The part number LTC1645IS8#TRPBF denotes the tape and reel packaging option of the SO-8 device, which is suitable for automated assembly processes. For detailed ordering and shipping information, please refer to the manufacturer's datasheet or contact their sales department.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2083 $55.2498
14+ $7.5556 $105.7784
21+ $7.3195 $153.7095
29+ $7.0833 $205.4157
37+ $6.8473 $253.3501
49+ $6.1389 $300.8061
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess