EN
  • EN
  • DE

MAX5902AAEUT

Part No MAX5902AAEUT
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description HOT-SWAP CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Maxim Integrated
Series Simple Swapper™
Package Bulk
Product Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications Networking
Features Auto Retry, Fault Timeout, Thermal Limit, UVLO
Programmable Features Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Slew Rate, Thermal Limit, UVLO
Voltage - Supply 9V ~ 72V
Temperature Range - Operating -40°C ~ 85°C (TA)
Current - Supply 1 mA
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number MAX5902
Standard Package 92 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 631628-MAX5902AAEUT
Ultra Librarian 3D Model Ultra Librarian MAX5902AAEUT CAD Model

Description

The MAX5902AAEUT from Maxim Integrated is a state-of-the-art network controller designed to provide robust and secure power control solutions for Ethernet-powered devices. This compact and efficient component is specifically engineered to facilitate Power-over-Ethernet (PoE) applications as per the IEEE 802.3af standard, ensuring reliable power management for devices like IP cameras, wireless access points, and VoIP phones.

Key Features

  • IEEE 802.3af Compliance: The MAX5902AAEUT adheres to the stringent requirements of the IEEE 802.3af standard for PoE, enabling it to safely deliver power to devices over Ethernet cabling.
  • Integrated Power MOSFET: This device includes a built-in power MOSFET, which simplifies the design process by reducing the number of external components required for power distribution.
  • Signature Resistor Detection: It features a signature resistor detection mechanism to ensure that only compatible PoE devices receive power, thereby preventing damage to non-PoE equipment.
  • Thermal Protection: The MAX5902AAEUT is equipped with thermal protection to prevent overheating, ensuring long-term reliability and safety in operation.
  • Compact SOT23 Package: Housed in a small SOT23 package, the product allows for space-efficient designs, making it ideal for applications with limited PCB real estate.

Applications

The MAX5902AAEUT is suitable for a wide range of applications that require reliable power distribution via Ethernet cabling. Its typical applications include:

  • IP Network Cameras
  • Wireless Access Points
  • VoIP Phones
  • Network Routers and Switches
  • Industrial Control Systems

Technical Specifications

With an input voltage range that supports typical PoE applications and a robust design to withstand electrical transients, the MAX5902AAEUT is a versatile and durable solution for network power needs. Its technical specifications include:

  • Input Voltage Range: 36V to 57V
  • Integrated Power MOSFET
  • Thermal Overload Protection
  • Compact SOT23-6 Package
  • Extended Temperature Range: -40°C to +85°C

For designers and engineers looking for a reliable PoE controller, the MAX5902AAEUT from Maxim Integrated offers a blend of performance, efficiency, and compactness, making it an excellent choice for modern networked devices.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $8.7314
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4167 $54.1670
23+ $4.4445 $102.2235
35+ $4.3056 $150.6960
48+ $4.1667 $200.0016
63+ $4.0278 $253.7514
84+ $3.6111 $303.3324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess