EN
  • EN
  • DE

LT4250LCS8#TRPBF

Part No LT4250LCS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CONTRLR HOTSWAP NEG 48V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Features Fault Timeout
Programmable Features Current Limit, Latched Fault, OVP, UVLO
Supply Voltage - Operating -80 V to 18 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 1.6mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins DRAIN, /PWRGD, OV, UV
Win Source Part Number 109993-LT4250LCS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT4250LCS8#TRPBF CAD Model

Description

Product Overview: LT4250LCS8#TRPBF

The LT4250LCS8#TRPBF is a robust and efficient hot swap controller designed by Linear Technology, a company known for its high-performance analog integrated circuits. This particular product is engineered to manage the safe insertion and removal of electronic boards from a live backplane or other power sources. It helps to prevent damage caused by sudden surges or shorts that can occur during hot plugging, making it an essential component in maintaining system integrity and reliability.

Key Features

  • Adjustable Current Limit: The LT4250LCS8#TRPBF allows users to set a current limit threshold, ensuring that the power drawn by the board does not exceed a safe level, thereby protecting both the board and the power source.
  • Overcurrent Protection: In the event of an overcurrent situation, the controller will act to prevent damage by limiting the amount of current that can flow into the board.
  • High Voltage Operation: This device is capable of operating with supply voltages up to 80V, making it suitable for a wide range of applications.
  • Fast Response Time: The LT4250LCS8#TRPBF reacts swiftly to fault conditions, providing quick protection against overcurrent events.
  • Gate Drive for External N-Channel MOSFET: The controller includes a gate drive for an external N-Channel MOSFET, allowing for efficient control of the power flow.
  • Under Voltage Lockout: The under voltage lockout feature ensures that the controller remains off if the supply voltage is too low, preventing malfunction.
  • Thermal Shutdown: With thermal shutdown, the device is protected against excessive temperature rise that could otherwise lead to damage.

Applications

The LT4250LCS8#TRPBF is versatile and can be used in a variety of applications, including:

  • Server and Network Racks
  • Industrial Systems
  • Telecommunications Equipment
  • Redundant Power Supplies

With its robust feature set, the LT4250LCS8#TRPBF from Linear Technology is an ideal solution for ensuring safe and reliable power management in complex electronic systems. Its capacity to handle high voltages and react quickly to fault conditions makes it a trusted choice for engineers and designers looking to incorporate hot swap capabilities into their designs.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4814 $73.4442
6+ $20.0878 $120.5268
9+ $19.4594 $175.1346
13+ $18.8323 $244.8199
16+ $18.2040 $291.2640
22+ $16.3213 $359.0686
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,197 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess