Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller, Sequencer
Number of Channels 2
Applications General Purpose
Features Latched Fault, UVLO
Programmable Features Circuit Breaker, Slew Rate
Supply Voltage - Operating 1.2 V to 12 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 1.1mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins ON
Win Source Part Number 121937-LTC1645CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1645CS8#PBF CAD Model

Description

LTC1645CS8#PBF - Dual Slot PC Card Power Controller

The LTC1645CS8#PBF is a sophisticated power controller designed by Linear Technology, now part of Analog Devices, specifically for managing the power requirements of dual slot PC Card systems. This integrated circuit is housed in a compact 16-lead narrow SOIC package, making it an ideal solution for space-constrained applications.

The LTC1645CS8#PBF offers independent control of VCC and VPP for both card slots, allowing for precise power management and sequencing. It is fully compliant with the PC Card Standard, ensuring seamless integration with PC Card applications. This product is capable of operating with an input voltage range of 4.5V to 5.5V, making it versatile for various system designs.

One of the key features of this device is its low quiescent current, which helps to conserve power when the PC Card slots are inactive. Additionally, the LTC1645CS8#PBF provides built-in short-circuit and thermal protection, enhancing the reliability and longevity of the system. It also includes undervoltage lockout (UVLO) and overvoltage protection (OVP) to safeguard against voltage irregularities that could potentially damage the connected PC Cards.

The LTC1645CS8#PBF supports a programmable current limit for each slot, which can be set via external resistors. This allows designers to customize the power delivery for different card types and applications. Furthermore, the device features a charge pump that eliminates the need for external capacitors, reducing the overall component count and simplifying the design process.

For systems that require status monitoring, the LTC1645CS8#PBF provides power good outputs for each slot. This enables the system to monitor the status of the power supplied to the PC Cards, ensuring proper operation and facilitating troubleshooting if necessary.

In summary, the LTC1645CS8#PBF from Linear Technology is a highly efficient and reliable solution for dual slot PC Card power management. Its comprehensive protection features, low power consumption, and flexible control options make it an excellent choice for portable computing devices, docking stations, and other PC Card-based systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 18V, TRIPLE 7M / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 54-HSOP
Need more? Email Us
ECAD model for MC07XSF517EK
Microchip Technology
Single-Channel, Positive High-Voltage Hot Swap Controller | IC CTRLR HOT SWAP POS HV 8-SOIC
Need more? Email Us
ECAD model for MIC2587-2BM
Texas Instruments
Positive Low Voltage Power Limiting Hot Swap Controller
Lowest to $3.8587
ECAD model for LM25069PMME-2/NOPB
Renesas Electronics America
12V Power Distribution Controllers | IC CTRLR POWER DIST 12V 8-SOIC
Lowest to $1.8628
ECAD model for ISL6115ACBZ
Texas Instruments
Positive Voltage Intelligent Protection Device Hotswap Controller and I2C Current Monitor
Lowest to $7.8588
ECAD model for TPS2481PWR
Texas Instruments
IC HOT PLUG CTRLR PCI 144LQFP / Hot Plug Controller 4 Channel CompactPCI™ 144-LQFP (20x20)
Need more? Email Us
ECAD model for HPC3130APGE
Semtech Corporation
IC CTLR HOT SWAP NEG VOLT 8SOIC
Need more? Email Us
ECAD model for SC4250HISTR
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP / Hot Swap Controller 2 Channel General Purpose 16-SSOP
Lowest to $77.4773
ECAD model for LT4220IGN#PBF
Unitrode
POWER SUPPLY SUPPORT CIRCUIT, FI
Need more? Email Us
ECAD model for UCC2918DP

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention