EN
  • EN
  • DE

LTC4241IGN

Part No LTC4241IGN
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOTSWAP 3.3V AUX 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 5
Internal Switch(s) Both
Applications PCI, PCI-X
Features Latched Fault, Thermal Limit, UVLO
Programmable Features Current Limit, Fault Timeout, Slew Rate
Supply Voltage - Operating 3.3V, 5V, ±12V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SSOP
Feature Pins AUXON, /FAULT, ON, /PWRGD, TIMER
Win Source Part Number 087785-LTC4241IGN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4241IGN CAD Model

Description

Linear Technology LTC4241IGN - Hot Swap Controller

The LTC4241IGN from Linear Technology is a sophisticated hot swap controller designed to allow safe board insertion and removal from a live backplane. This integrated circuit is housed in a narrow 16-lead SSOP package, providing a compact solution for managing the power supply connection in high-availability systems.

With its capability to control external N-channel MOSFETs, the LTC4241IGN enables power distribution and circuit protection for 12V, 5V, and 3.3V supplies. It ensures that the electronic components are gradually powered up, preventing any inrush current from causing damage or system instability. The device operates with a supply voltage range from 2.7V to 13.2V, making it versatile for various applications.

The LTC4241IGN features independent turn-on and adjustable overcurrent protection for each supply voltage. This ensures that each voltage rail is carefully monitored and protected. The adjustable feature allows designers to tailor the protection to the needs of their specific application, enhancing the reliability and performance of the system.

Additional features include overvoltage and undervoltage monitoring, which safeguard the system against abnormal voltage conditions. The LTC4241IGN also provides a power good output, which can be used to signal a microcontroller or other parts of the system that the power is stable and within the acceptable range for operation.

Thermal protection is another critical aspect of the LTC4241IGN, as it protects the device and the system from overheating. If the temperature exceeds a preset threshold, the thermal protection circuitry will activate, preventing potential damage from excessive heat.

For applications requiring precise control and monitoring of power rails during hot insertion, the LTC4241IGN is an ideal choice. Its robust feature set, including electronic circuit breaker functionality, makes it a crucial component for networking equipment, servers, and other systems that cannot afford downtime due to power issues.

Overall, the LTC4241IGN is a reliable and versatile hot swap controller that offers a high level of protection and control for sensitive electronic systems, ensuring smooth operation and long-term stability.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $4.3657
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess