EN
  • EN
  • DE

LM25069PMME-2/NOPB

Part No LM25069PMME-2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description Positive Low Voltage Power Limiting Hot Swap Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications General
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, OVP, UVLO
Operating Supply Voltage 2.9 V ~ 17 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 1.6mA
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-VSSOP
Feature Pins OVLO, PGD, TIMER, (UVLO, EN)
Win Source Part Number 1197254-LM25069PMME-2/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM25069
Introduction Date February 11, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM25069PMME-2/NOPB CAD Model

Description

Product Overview: LM25069PMME-2/NOPB

The LM25069PMME-2/NOPB is a highly efficient power management device designed and manufactured by Texas Instruments. It is part of the LM25069 series, which are Positive High Voltage Hot Swap / Inrush Current Controller integrated circuits. This particular model is packaged in an 8-VSSOP (0.150", 3.90mm Width) form factor, making it suitable for compact electronic applications.

Key Features

  • Intelligent Power Management: The LM25069PMME-2/NOPB features a smart way to manage power distribution, ensuring safe insertion and removal of electronic cards from live backplanes.
  • Adjustable Inrush Current Control: It offers adjustable inrush current control to limit system voltage droop and prevent the circuit from overloading during startup or hot-swap events.
  • Integrated MOSFET: This device includes an integrated MOSFET, which reduces the number of external components required, simplifying the design and saving board space.
  • Overcurrent Protection: It provides robust overcurrent protection with a fast response time, minimizing the risk of damage to sensitive components in the event of a fault condition.
  • Under-Voltage Lockout (UVLO): The LM25069PMME-2/NOPB features UVLO to ensure that the system operates only when the supply voltage is within an acceptable range.
  • Thermal Shutdown: A built-in thermal shutdown feature protects the device from overheating, further enhancing system reliability.
  • Power Good (PG) Output: The Power Good output indicator provides a real-time status of the system power rail, allowing for system monitoring and diagnostics.

Applications

The versatility of the LM25069PMME-2/NOPB makes it ideal for a wide range of applications, including:

  • Telecommunications and Networking Equipment
  • Industrial Systems
  • Servers and Storage Systems
  • Redundant Power Supplies
  • Hot-Swap Power Distribution Systems

With its robust feature set and compact packaging, the LM25069PMME-2/NOPB from Texas Instruments is a reliable solution for managing power in high-performance electronic systems. Whether you are designing for telecommunications, industrial, or computing applications, this power management IC offers a combination of protection, control, and efficiency that is hard to match.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4453 $51.6795
36+ $2.8269 $101.7684
55+ $2.7386 $150.6230
76+ $2.6502 $201.4152
98+ $2.5619 $251.0662
131+ $2.2969 $300.8939
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,580 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess