EN
  • EN
  • DE

TPS2481PWR

Part No TPS2481PWR
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description Positive Voltage Intelligent Protection Device Hotswap Controller and I2C Current Monitor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Hot Swap Controller, Monitor
Number of Channels 1
Internal Switch(s) No
Applications General
Features Auto Retry, I2C, UVLO
Programmable Features Current Limit, Fault Timeout
Operating Supply Voltage 9 V ~ 80 V
Operating Temperature Range -40°C ~ 125°C
Operating Supply Current 1mA
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Feature Pins EN, PG, PROG, TIMER
Win Source Part Number 1272276-TPS2481PWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS2481
Introduction Date February 01, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS2481PWR CAD Model

Description

Overview of Texas Instruments TPS2481PWR

The TPS2481PWR is a sophisticated integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of TI's extensive portfolio of power management integrated circuits, specifically tailored for hot-swap applications that require precise current control and monitoring.

Key Features

  • Integrated Hot-Swap Controller: The TPS2481PWR is equipped with a hot-swap controller that allows electronic components to be removed or inserted into a live system without causing any interruption or damage to the operation.
  • Adjustable Current Limit: This feature allows for the customization of current thresholds to match specific system requirements, ensuring protection against overcurrent conditions.
  • Programmable Circuit Breaker: The circuit breaker function protects the system by disconnecting the load if the current exceeds the preset limit for a specified time.
  • Power Good (PG) Indicator: The PG output provides a real-time status signal indicating when the output voltage is within a specified range, which is crucial for system stability and reliability.
  • Versatile Operating Range: The TPS2481PWR can operate over a wide voltage range, making it suitable for various applications and ensuring compatibility with different system designs.

Applications

The TPS2481PWR is ideal for a range of applications where power management is critical. It is commonly used in:

  • Servers and Network Equipment
  • Telecommunication Systems
  • Industrial Controls
  • Modular Power Supplies

Package and Availability

The TPS2481PWR comes in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, providing a compact footprint for space-constrained applications. This package is designed for surface-mount technology (SMT), which allows for efficient assembly and a reliable connection to the printed circuit board (PCB).

As a product of Texas Instruments, the TPS2481PWR is backed by TI's commitment to quality and supported by their extensive technical documentation and customer support network. For designers and engineers looking for a reliable hot-swap controller with precise current management, the TPS2481PWR is an excellent choice that combines functionality with performance.

You May Also Be Interested in

Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0168 $56.1344
18+ $5.7574 $103.6332
27+ $5.5775 $150.5925
38+ $5.3975 $205.1050
48+ $5.2176 $250.4448
65+ $4.6779 $304.0635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess