The TDA8002CT is a high-performance integrated circuit from NXP Semiconductors designed specifically for interfacing with smart cards. This IC is compliant with ISO 7816, EMV (Europay, MasterCard, and Visa), and GSM 11.11 specifications, making it a versatile choice for applications in banking, telecommunications, and secure access control systems.
Key Features
- Compatibility: Fully compatible with ISO 7816, EMV, and GSM 11.11 standards for smart cards.
- Flexibility: Supports 5V, 3V, and 1.8V smart cards, allowing for use with a wide range of card technologies.
- Protection: Integrated protection features include short-circuit and thermal protection, ensuring the longevity and reliability of the interface.
- Communication: Offers a bidirectional synchronous/asynchronous card interface with automatic activation and deactivation sequences to facilitate smooth communication.
- Power Management: Features low power consumption and an automatic power-down function to conserve energy when not in use.
Technical Specifications
| Parameter |
Specification |
| Supply Voltage |
4.5V to 5.5V |
| Operating Temperature |
-25°C to +85°C |
| Data Rate |
Up to 1 Mbit/s |
| Package |
SO28 |
Applications
The TDA8002CT is ideal for a variety of applications where secure data transactions are paramount. It is commonly used in:
- Point of Sale (POS) terminals
- ATMs
- Identification systems
- Healthcare card readers
- Public transportation payment systems
With its robust feature set and compliance with major smart card standards, the NXP TDA8002CT smart card interface IC is a reliable choice for developers and manufacturers of smart card readers and related systems.