EN
  • EN
  • DE

LTC1562CG#TRPBF

Part No LTC1562CG#TRPBF
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC FILTER UNIV RC QUAD LN 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Filter Type Universal, Continuous-Time
Frequency - Cutoff or Center 150kHz
Number of Filters 4
Filter Order 8th
Supply Voltage - Operating 4.75 V to 10.5 V, ±4.75 V to 5.25 V
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 1060852-LTC1562CG#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1562CG#TRPBF CAD Model

Description

Product Overview: LTC1562CG#TRPBF

The LTC1562CG#TRPBF is a high-performance, active RC filter building block designed by Linear Technology, now part of Analog Devices, renowned for its precision and quality in the field of analog integrated circuits. This versatile component is well-suited for a variety of applications that require precise filtering, such as anti-aliasing for data acquisition systems, noise reduction for audio and instrumentation, and signal conditioning in communication systems.

Key Features

  • Low Noise: The LTC1562CG#TRPBF boasts an exceptionally low noise performance, making it ideal for applications that demand a high signal-to-noise ratio.
  • High Linearity: With its high linearity, this filter ensures minimal distortion in the signal path, preserving the integrity of the input signal.
  • Flexible Filter Configurations: The device can be configured in various filter types such as low-pass, high-pass, band-pass, and notch filters, providing design flexibility.
  • Adjustable Frequency Range: The cutoff frequencies can be adjusted easily, allowing the filter to be tuned for specific application requirements.
  • Single or Dual Supply Operation: It can operate from a single 5V supply or dual supplies of up to ±8V, making it adaptable to different system power schemes.

Applications

  • Signal Processing
  • Data Acquisition Systems
  • Audio Equipment
  • Instrumentation
  • Communication Devices

Product Specifications

The LTC1562CG#TRPBF is available in a 20-lead SSOP package, which is suitable for space-constrained applications. It features a wide operating temperature range from 0°C to 70°C, ensuring reliable performance across various environments. The device also includes a shutdown feature that reduces power consumption when not in active use.

In summary, the LTC1562CG#TRPBF from Linear Technology is a highly versatile and reliable active filter component that provides designers with a powerful tool for creating precise filtering solutions in their electronic designs.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $16.0075
Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $9.4670
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802
Maxim Integrated
LOWPASS, BUTTERWORTH FILTER
Lowest to $5.5901
Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.8542 $67.7084
4+ $27.7778 $111.1112
6+ $26.9097 $161.4582
8+ $26.0417 $208.3336
10+ $25.1736 $251.7360
14+ $22.5695 $315.9730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess