EN
  • EN
  • DE

LTC1064-1CSW#TRPBF

Part No LTC1064-1CSW#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Filters - Active
Description IC FILTER 20KHZ LOWPASS 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Cauer, Low Pass Switched Capacitor Filter IC Cauer, Low Pass Switched Capacitor 8th Order 20kHz 16-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SO
Family Name LTC1064
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879009-LTC1064-1CSW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1064-1CSW#TRPBF CAD Model

Description

Product Overview: LTC1064-1CSW#TRPBF from Analog Devices Inc.

The LTC1064-1CSW#TRPBF is a high-performance, low noise, 8th order lowpass filter integrated circuit designed and manufactured by Analog Devices Inc. This precision filter is part of their LTC1064 series, renowned for its robust design and exceptional signal processing capabilities. It is specifically tailored for applications requiring a very sharp cutoff with low ripple and fast settling time.

This filter features a cutoff frequency that is factory preset at 100kHz, but it can be adjusted by external components to suit various application needs. The LTC1064-1CSW#TRPBF provides a Butterworth filter response, ensuring maximally flat passband characteristics, which is essential for maintaining signal integrity without significant alteration in amplitude within the passband.

The device operates from a single 5V supply, which simplifies the power supply design and is beneficial for low-power applications. Additionally, it draws a low quiescent current, making it an excellent choice for battery-powered devices where power efficiency is critical.

One of the key features of the LTC1064-1CSW#TRPBF is its high signal-to-noise ratio, which makes it ideal for high-fidelity audio applications, instrumentation, and data acquisition systems where maintaining signal quality is paramount. The filter's high order design also makes it suitable for anti-aliasing applications, where it can effectively remove unwanted high-frequency noise before analog-to-digital conversion.

The LTC1064-1CSW#TRPBF comes in a compact 16-lead narrow SOIC package, which is suitable for space-constrained applications. Its surface-mount form factor allows for efficient assembly in high-density circuit boards, and the tape and reel packaging (denoted by the #TRPBF suffix) facilitates automated pick-and-place manufacturing processes.

In summary, the LTC1064-1CSW#TRPBF from Analog Devices Inc. is a versatile, high-quality lowpass filter that offers excellent performance for a wide range of applications. Its ease of use, low power consumption, and compact size make it an attractive option for designers looking to incorporate reliable filtering capabilities into their electronic systems.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Analog Devices Inc.
CONTINUOUS TIME FILTER
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $9.4670
Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $16.0075
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.5454 $73.6362
5+ $20.1399 $100.6995
8+ $19.5105 $156.0840
11+ $18.8811 $207.6921
14+ $18.2518 $255.5252
19+ $16.3636 $310.9084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess