EN
  • EN
  • DE

MAX274AEWI

Part No MAX274AEWI
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER 150KHZ LOWPASS 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Continuous, Band Pass Low Pass Filter IC Continuous, Band Pass Low Pass 8th Order 150kHz 28-SOIC
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name MAX274
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 146982J, Q1146982J
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881397-MAX274AEWI
Ultra Librarian 3D Model Ultra Librarian MAX274AEWI CAD Model

Description

Introducing the MAX274AEWI from Maxim Integrated

Maxim Integrated's MAX274AEWI is a highly sophisticated, programmable active filter that is designed to meet the rigorous demands of signal processing in various applications. This versatile component is perfect for designers looking to implement precise filtering functionality in their electronic projects.

Key Features

  • Programmable Frequency Range: The MAX274AEWI offers a flexible frequency range that can be programmed to suit the specific needs of your application, ensuring optimal performance and adaptability.
  • Multiple Filter Responses: Users can choose from a variety of filter responses such as Butterworth, Bessel, and Chebyshev, allowing precision shaping of the signal characteristics according to the desired specifications.
  • Integrated Circuit Design: As an integrated circuit, the MAX274AEWI combines multiple functions within a single chip, providing a compact and efficient solution for complex filtering tasks.
  • High Channel Count: The device features a high channel count, enabling the processing of multiple signals simultaneously, which is invaluable in multi-channel applications.

Applications

The MAX274AEWI is ideal for a wide range of applications, including:

  • Audio processing equipment
  • Data acquisition systems
  • Communication devices
  • Instrumentation and control systems
  • Medical equipment

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX274AEWI is no exception. Built to the highest standards, this product ensures reliability and longevity in any application. Its robust design is suited for both commercial and industrial environments, providing consistent performance even under challenging conditions.

Technical Specifications

The MAX274AEWI operates with a single or dual power supply, ranging from ±5V to ±15V, which allows for flexible integration into various circuit designs. It comes in a wide operating temperature range, ensuring stability across different working environments. The device is available in a 28-pin Wide SOIC package, which is suitable for surface mount technology (SMT) and easy to incorporate into PCB designs.

For designers and engineers looking for a reliable and programmable active filter solution, the MAX274AEWI by Maxim Integrated offers an exceptional blend of performance, versatility, and quality.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $3.5867
Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Maxim Integrated
LOWPASS, BUTTERWORTH FILTER
Lowest to $5.5901
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $9.4670

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.5264 $61.5792
6+ $16.8422 $101.0532
10+ $16.3158 $163.1580
13+ $15.7895 $205.2635
17+ $15.2632 $259.4744
22+ $13.6843 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,907 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess