Products specifications Report Issue?

Type LED
Lens Color Green
Lens Transparency Clear
Panel Cutout Shape Round
Panel Cutout Dimensions 1.20" (30.50mm)
Lens Size 35.00mm Dia
Lens Style Round with Flat Top
Termination Style Screw Terminal
Ingress Protection IP65
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1560449-704.006.518
Ultra Librarian 3D Model Ultra Librarian 704.006.518 CAD Model

You May Also Be Interested in

Apem Inc.
INDICATOR 8MM PM FLUSH BLUE POTT
Need more? Email Us
ECAD model for Q8F5BXXB02E
Mallory Sonalert Products Inc.
LED YEL 10MM SNAP 24VAC/DC UL ST
Need more? Email Us
ECAD model for FL1P-10QW-1-Y24V
Dialight
LED PNL MT 9MM 24V CHROME YELLOW
Need more? Email Us
ECAD model for 6091312140F
EAO
INDICATOR PANEL LED
Need more? Email Us
ECAD model for 61-0030.02
Bivar Inc.
IND METAL PNL 5MM HER/GN WH DIFF
Need more? Email Us
ECAD model for MPR5BCW6.0
Mallory Sonalert Products Inc.
LED YEL 12MM NUT 24VAC/DC STK
Need more? Email Us
ECAD model for FL1M-12FW-1-Y24V
NKK Switches
INDICATOR SQ BLUE LED WHITE CAP
Need more? Email Us
ECAD model for UB04KW016G-JB
Dialight
LED PANEL IND 14V 20MA RED
Need more? Email Us
ECAD model for 50747603731500F
Apem Inc.
INDICATOR 12V 8MM FLUSH RED
Need more? Email Us
ECAD model for Q8F1CXXR12E

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention