EN
  • EN
  • DE

LTC1490CS8

Part No LTC1490CS8
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 95908-LTC1490CS8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1490CS8 CAD Model

Description

LTC1490CS8 Dual Micropower Operational Amplifier

The LTC1490CS8 is a high-quality dual operational amplifier (op-amp) designed and manufactured by Linear Technology, which is renowned for its precision electronic components. This op-amp is crafted to meet the needs of applications requiring low power consumption without compromising on performance. The LTC1490CS8 is part of the LTC1490 series and is packaged in a convenient 8-lead SOIC package.

One of the most notable features of the LTC1490CS8 is its micropower operation. It has an incredibly low supply current, which is typically 50µA per amplifier. This feature makes it an ideal choice for battery-powered and portable applications where power efficiency is crucial. Despite its low power usage, the LTC1490CS8 does not sacrifice accuracy or functionality, making it a versatile component for a wide range of electronic designs.

The LTC1490CS8 operates on a single supply voltage ranging from 2V to 36V or dual supplies of ±1V to ±18V. This wide range of operating voltages provides design flexibility and allows the op-amp to be used in various circuits without the need for level shifting. Additionally, the input common-mode range includes ground, which is particularly useful for single-supply operations.

The output stage of the LTC1490CS8 is capable of driving heavy loads, providing a minimum output current of 20mA. This makes it suitable for driving not only high impedance loads but also more demanding applications such as actuators or small motors. Moreover, the op-amp features a high open-loop gain, which ensures accurate amplification of input signals.

With a slew rate of 0.45V/µs and a gain-bandwidth product of 200kHz, the LTC1490CS8 is optimized for low-frequency applications such as sensor interfacing, portable instrumentation, and battery-operated systems. It also includes over-temperature protection, enhancing its reliability and longevity in challenging environments.

In summary, the LTC1490CS8 from Linear Technology is a dual micropower operational amplifier that offers a balance between low power consumption and high-performance operation. Its wide voltage supply range, ability to drive heavy loads, and micropower operation make it a versatile choice for designers looking to optimize their power-sensitive applications.

You May Also Be Interested in

Lite-On Inc.
Lowest to $6.0684
Leshan Radio
Switching diode
Lowest to $0.0092
Intel
Need more? Email Us
Texas Instruments
Need more? Email Us
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Lowest to $9.7932
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.0173

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess