Microchip Technology's MIC24LC16B/SN EEPROM
The MIC24LC16B/SN is a high-performance, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the reputable manufacturer, Microchip Technology. This integrated circuit is designed for a wide range of applications that require a reliable non-volatile memory solution. With a storage capacity of 16 Kbits, this EEPROM provides ample space for configuration settings, calibration data, and small application logs.
The device operates on a serial I²C bus and supports a bidirectional data transfer protocol, which makes it easy to integrate into various microcontroller-based systems. The MIC24LC16B/SN offers a flexible voltage range from 2.5V to 5.5V, allowing it to accommodate both low-power and standard operations. This versatility ensures that it can be used in a variety of applications, from portable devices to industrial control systems.
One of the key features of the MIC24LC16B/SN is its self-timed erase and write cycles, which eliminate the need for external timers and simplify the memory management process. The device also includes hardware write protection, which can be enabled to prevent accidental data overwrites and ensure data integrity.
For ease of use, the MIC24LC16B/SN comes in an industry-standard 8-pin SOIC (Small Outline Integrated Circuit) package. This surface-mount package is well-suited for automated assembly processes and is compact enough for space-constrained designs. Additionally, the MIC24LC16B/SN is designed for low-power consumption, making it an excellent choice for battery-operated devices.
Microchip Technology provides excellent support for their products, including detailed datasheets, application notes, and a responsive technical support team. The MIC24LC16B/SN is not only a robust and reliable memory solution but also backed by the expertise and reputation of Microchip Technology, making it a top choice for designers and engineers looking for a high-quality EEPROM.
In summary, the MIC24LC16B/SN from Microchip Technology is a versatile, reliable, and easy-to-use EEPROM, perfect for a multitude of applications requiring non-volatile memory storage.