EN
  • EN
  • DE

MEC5035-ZZV

Part No MEC5035-ZZV
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 227905-MEC5035-ZZV
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MEC5035-ZZV CAD Model

Description

The MEC5035-ZZV is a cutting-edge embedded controller from the renowned Microchip Technology, designed to offer robust performance for a variety of applications. This versatile controller is part of Microchip's portfolio of embedded control solutions that are known for their reliability and innovation.

At the heart of the MEC5035-ZZV lies an advanced RISC processor, which provides the computational power necessary to handle complex tasks with ease. The device is equipped with a rich set of features that make it an ideal choice for system management and I/O control tasks within the computing, industrial, and consumer electronics sectors.

Key Features:

  • High-Performance RISC Processor: Ensures efficient handling of computational tasks, enabling smooth operation in demanding environments.
  • Integrated Peripherals: Comes with a variety of built-in peripherals, including timers, counters, and communication interfaces, which reduce the need for additional components and simplify design.
  • Low Power Consumption: Designed for energy efficiency, the MEC5035-ZZV helps to minimize power usage, making it suitable for battery-powered devices or energy-sensitive applications.
  • Robust Security Features: Incorporates multiple security features to protect against unauthorized access and ensure the integrity of data.
  • Customizable: Offers flexibility in configuration to meet the specific needs of various applications.
  • Wide Operating Temperature Range: Capable of operating across a broad temperature range, ensuring reliability in challenging environmental conditions.

Microchip Technology's commitment to quality is evident in the MEC5035-ZZV, with its rigorous testing and validation processes ensuring that each device meets the highest standards of performance and durability. Whether you're developing a sophisticated industrial control system or a compact consumer electronics device, the MEC5035-ZZV provides the reliability and functionality necessary to deliver a superior end product.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit Microchip Technology's official website or contact their local sales representative.

You May Also Be Interested in

Shindengen
Lowest to $5.6838
EliteMT
Lowest to $1.3456
EliteMT
Need more? Email Us
Coilcraft
Lowest to $1.5451
Atmel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
ESMT
Need more? Email Us
EliteMT
Lowest to $2.1853

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess