Product Overview: LT3850EUFD#TRPBF
The LT3850EUFD#TRPBF is a high-performance, dual output monolithic synchronous step-down switching regulator from Linear Technology, which is renowned for its power management solutions. This device is designed to convert a higher input voltage to lower, stable output voltages with high efficiency, making it an ideal choice for a variety of applications, including telecommunications, networking, industrial systems, and portable devices.
Key Features
- Wide Input Voltage Range: The LT3850EUFD#TRPBF operates from an input voltage range of 4V to 38V, accommodating a wide array of supply voltages.
- Dual Output Channels: It features two synchronous step-down channels that can deliver output voltages as low as 0.8V, allowing for versatility in powering dual supply systems.
- High Efficiency: With its synchronous rectification and low dropout operation, this regulator maintains high efficiency across a wide range of load currents.
- Adjustable Switching Frequency: Users can set the switching frequency anywhere from 250kHz to 2.25MHz, or it can be synchronized to an external clock, optimizing performance for specific applications.
- Robust Protection Features: It includes overvoltage, overcurrent, and overtemperature protection, ensuring reliable operation under adverse conditions.
- Compact Package: The LT3850EUFD#TRPBF comes in a 28-lead 4mm x 5mm QFN package, which is ideal for space-constrained applications.
Applications
The versatility and robustness of the LT3850EUFD#TRPBF make it suitable for a broad range of applications:
- Automotive and Industrial Power Systems
- Data Communications and Telecommunication Infrastructure
- Distributed Power Systems
- FPGA and DSP Power Supplies
Quality and Reliability
Linear Technology is known for its commitment to quality, and the LT3850EUFD#TRPBF is no exception. It is designed to meet the stringent requirements of various industries, ensuring a reliable and long-lasting power solution for your critical applications.
With its advanced features and flexible design, the LT3850EUFD#TRPBF is a top-tier choice for designers looking to optimize their power management systems with a compact, efficient, and reliable dual-channel regulator.