Microchip Technology's MIC33050-GYML Step-Down Regulator
Microchip Technology's MIC33050-GYML is a high-efficiency, synchronous step-down regulator module, designed to deliver a fixed output voltage with an input voltage range that makes it suitable for a wide array of applications. This compact power module integrates an inductor and supports a peak efficiency that is optimal for portable and space-constrained electronics.
Key Features
- Integrated Inductor: The MIC33050-GYML includes a built-in inductor which simplifies design efforts and reduces the need for external components, leading to a reduction in PCB space requirements.
- High Efficiency: With its synchronous buck regulator topology, it offers high efficiency which is crucial for extending battery life in portable devices.
- Adjustable Output Voltage: This regulator provides a fixed output voltage that ensures a stable supply for various types of electronic circuits.
- Wide Input Voltage Range: The device can operate with an input voltage range that accommodates a variety of power sources, making it versatile for different operating environments.
- Thermal Protection: The module includes over-temperature protection, safeguarding the device and its application from potential damage due to excessive heat.
- Compact Package: The MIC33050-GYML comes in a small 10-pin 2.5mm x 3mm MLF® package, which is ideal for space-sensitive applications.
Applications
The MIC33050-GYML is suitable for a diverse range of products, including but not limited to:
- Portable electronics such as smartphones and tablets
- Wireless peripherals and IoT devices
- Point-of-load conversions in networking and telecommunication equipment
- Industrial and medical equipment requiring efficient power conversion
Conclusion
Overall, the MIC33050-GYML from Microchip Technology is an excellent choice for designers looking for a reliable, high-efficiency power solution. Its integrated components, wide input voltage range, and compact size make it a versatile module that can be easily incorporated into a variety of electronic systems.