The L05173TR from STMicroelectronics is a state-of-the-art microcontroller that combines high performance, low power consumption, and a rich set of peripherals. This cutting-edge device is part of the STM32 L0 series, which is renowned for its energy efficiency and is particularly suitable for battery-operated applications, as well as for industrial, healthcare, and consumer electronics.
Key Features
- Core: ARM® Cortex®-M0+ 32-bit RISC core operating at a frequency of up to 32 MHz.
- Memory: Comes with up to 64 KB of Flash memory and 8 KB of RAM, ensuring ample space for complex applications.
- Energy Efficiency: Features multiple low-power modes, including stop and standby, to minimize power consumption during idle times.
- Analog Peripherals: Includes ADC (12-bit, up to 16 channels) with hardware oversampling, DAC, and ultra-low-power comparators.
- Digital Peripherals: Offers a rich set of peripherals such as I2C, USART, SPI, and timers, providing versatile communication and timing options.
- Package: Available in a compact 32-pin package, making it ideal for space-constrained applications.
- Development Support: Backed by STMicroelectronics' comprehensive development ecosystem, including software libraries, development boards, and online resources.
Applications
The L05173TR microcontroller is incredibly versatile and can be used in a wide range of applications. Its energy efficiency makes it perfect for portable devices, while its robust set of features suits it for complex tasks in industrial automation, smart home devices, medical monitoring equipment, and Internet of Things (IoT) applications.
Quality and Reliability
STMicroelectronics is committed to delivering high-quality products. The L05173TR microcontroller is designed to meet the stringent requirements of the industry, ensuring reliability and performance in even the most demanding applications.