EN
  • EN
  • DE

LTC1441CN8

Part No LTC1441CN8
Manufacturer Linear Technology
Catalog Linear - Comparators
Description Ultralow Power Single/Dual Comparator with Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207552-LTC1441CN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1441CN8 CAD Model

Description

LTC1441CN8 Dual Comparator by Linear Technology

The LTC1441CN8 is a high-performance dual comparator manufactured by Linear Technology, designed to offer precise voltage comparison and control in a variety of electronic applications. This integrated circuit (IC) is engineered to provide reliable performance under a wide range of operating conditions, making it a versatile choice for designers and engineers seeking a dependable comparator solution.

Key Features

  • Low Power Consumption: The LTC1441CN8 is optimized for low power operation, consuming just 4.5μA of supply current per comparator, which is ideal for battery-powered and portable applications where power efficiency is critical.
  • Precision Comparison: With a built-in reference voltage of 1.182V and a tight threshold accuracy of ±1.5%, this dual comparator ensures precise voltage monitoring and signal comparison for critical applications.
  • Wide Input Voltage Range: The device can handle input signal voltages from the negative supply up to 1V less than the positive supply, providing flexibility in a variety of circuit designs.
  • Fast Response Time: The LTC1441CN8 boasts a fast response time, with a typical propagation delay of only 25μs, ensuring quick and accurate reactions to input voltage changes.
  • Push-Pull Outputs: This IC features push-pull outputs that can sink and source current, eliminating the need for external pull-up resistors and simplifying circuit design.
  • Robust Package: Housed in an 8-pin PDIP (Plastic Dual In-line Package), the LTC1441CN8 is designed for easy integration into a wide range of electronic systems.

Applications

The LTC1441CN8 is suited for a diverse array of applications, including but not limited to:

  • Battery-powered devices
  • Threshold detectors and level shifting
  • Window comparators
  • Portable instrumentation
  • System monitoring and control circuits

With its combination of low power consumption, precision voltage comparison, and versatile input range, the LTC1441CN8 stands out as a robust solution for designers looking to enhance the reliability and efficiency of their electronic systems. Whether for simple threshold detection or more complex monitoring tasks, the LTC1441CN8 delivers the performance and flexibility needed for a wide range of applications.

You May Also Be Interested in

ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Rochester Electronics
93S46DM
Need more? Email Us
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess