EN
  • EN
  • DE

LTC1440IMS8#TRPBF

Part No LTC1440IMS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMP SGL LP 1.182V REF 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type with Voltage Reference
Number of Elements 1
Output Type CMOS, TTL
Supply Voltage - Operating 2 V to 11 V, ±1 V to 5.5 V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Output (Typ) 0.02mA @ 5V
Current - Quiescent (Max) 4.4μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 15μs
Hysteresis 50mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 120413-LTC1440IMS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1440IMS8#TRPBF CAD Model

Description

Product Overview: LTC1440IMS8#TRPBF

The LTC1440IMS8#TRPBF is a high-precision, low-power comparator manufactured by Linear Technology, which is renowned for its advanced analog integrated circuits. This comparator is designed to provide a robust solution for voltage monitoring and signal detection applications in various electronic systems. The LTC1440IMS8#TRPBF is particularly suitable for portable and battery-powered devices due to its low power consumption and small footprint.

Key Features

  • Ultra-Low Power Consumption: The LTC1440IMS8#TRPBF operates with a quiescent current of just 4µA, making it an ideal choice for power-sensitive designs.
  • High Accuracy: With an input offset voltage of only 10mV, this comparator ensures precise operation, which is critical for reliable system performance.
  • Internal Reference: It comes with an integrated 1.182V reference voltage, providing convenience and reducing external component count.
  • Adjustable Hysteresis: Users can set the hysteresis level externally to suit specific application requirements, enhancing the comparator's flexibility.
  • Dual Input: The LTC1440IMS8#TRPBF features both inverting and non-inverting inputs, offering design versatility.
  • Push-Pull Output: The push-pull output stage eliminates the need for external pull-up resistors and can directly drive loads or interface with digital logic levels.
  • Small Package: It is available in an 8-lead MSOP package, which is compact and suitable for space-constrained applications.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to 85°C, ensuring reliability under varying environmental conditions.

Applications

The LTC1440IMS8#TRPBF is versatile and can be used in a wide array of applications, including:

  • Battery Monitoring
  • Threshold Detection and Level Shifting
  • Window Comparators
  • Portable Instrumentation
  • System Monitoring and Control

With its precision and low-power attributes, the LTC1440IMS8#TRPBF is an excellent choice for designers looking to enhance the efficiency and accuracy of their electronic systems. Whether in industrial, consumer, or automotive applications, this comparator from Linear Technology stands out for its performance and reliability.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Rochester Electronics
93S46DM
Need more? Email Us
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess