EN
  • EN
  • DE

CD4536BPW

Part No CD4536BPW
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC PROG TIMER 5MHZ 16TSSOP / Programmable Timer IC 5MHz 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Texas Instruments
Series -
Package Tube
Product Status Active
Type Programmable Timer
Count 2 ~ 2²⁴
Frequency 5MHz
Voltage - Supply 3V ~ 18V
Current - Supply 3 mA
Temperature Range - Operating -55°C ~ 125°C
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Mounting Type Surface Mount
Base Product Number CD4536
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1362450-CD4536BPW
Ultra Librarian 3D Model Ultra Librarian CD4536BPW CAD Model

Description

Texas Instruments CD4536BPW Programmable Timer

The CD4536BPW is a high-precision programmable timer integrated circuit (IC) manufactured by the renowned semiconductor company, Texas Instruments (TI). This versatile IC is designed to cater to a wide array of timing and pulse generation applications, making it an essential component in both commercial and industrial electronic systems.

The CD4536BPW comes in a 14-pin TSSOP (Thin Shrink Small Outline Package) which is suitable for surface-mount technology (SMT), providing a compact footprint for space-constrained applications. Its robust design ensures reliable operation over a broad temperature range, making it a great choice for challenging environments.

This programmable timer is capable of producing accurate time delays or oscillation. In the time-delay mode, the time is precisely controlled by one external resistor and one capacitor. For astable operation, the frequency and duty cycle can be controlled independently with two external resistors and one capacitor.

Key features of the CD4536BPW include:

  • Wide voltage range from 3V to 15V, accommodating various power supply levels.
  • Low power consumption, which is critical for battery-operated devices.
  • High timing accuracy and stability that are maintained over temperature and voltage variations.
  • The ability to be configured as either a monostable (one-shot) or astable (free-running) timer, providing versatility in its application.
  • Reset function that overrides all other inputs, allowing the generation of precise pulse widths.

The CD4536BPW is ideal for use in timing circuits, delay timers, pulse generation, and as an oscillator in microprocessor systems, computers, instrumentation, and control systems. Its reliability and flexibility make it a preferred choice among engineers and designers for developing efficient and long-lasting electronic solutions.

Whether you are designing a simple timer or implementing a complex multi-timer sequence, the Texas Instruments CD4536BPW offers a high-quality, dependable solution that will meet the stringent requirements of your electronic projects.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $5.6035
ON Semiconductor
Programmable Timer
Lowest to $0.1842
Intersil Corporation
CMOS Programmable Interval Timer
Need more? Email Us
Micrel
IttyBitty RC Timer / Oscillator
Lowest to $0.6897
Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Micrel
IttyBitty RC Timer / Oscillator
Lowest to $0.7841
Intersil Corporation
4-Digit LED Display, Programmable Up/Down Counter
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3591 $54.3640
90+ $1.1151 $100.3590
140+ $1.0803 $151.2420
195+ $1.0454 $203.8530
250+ $1.0106 $252.6500
335+ $0.9061 $303.5435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,918 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess