EN
  • EN
  • DE

LTC1440CDD#TRPBF

Part No LTC1440CDD#TRPBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMP SGL LP 1.182V REF 8-DFN / Comparator Single ±5.5V/11V 8-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type with Voltage Reference
Number of Elements 1
Output Type CMOS, TTL
Dual Supply Voltage (±) 2 V ~ 11 V, ±1 V ~ 5.5 V
Voltage - Input Offset (Maximum) 10mV @ 5V
Current - Output (Typ) 0.02mA @ 5V
Maximum Quiescent Current 4.4μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 15μs
Hysteresis 50mV
Operating Temperature Range 0°C ~ 70°C
Package 8-WFDFN Exposed Pad
Mounting SMD
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 781963-LTC1440CDD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1440
Introduction Date February 06, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1440CDD#TRPBF CAD Model

Description

LTC1440CDD#TRPBF - Ultra Low Power Comparator by Linear Technology

The LTC1440CDD#TRPBF is a precision, ultra low power comparator manufactured by Linear Technology, designed to offer robust performance in a wide array of electronic applications. This component is specifically engineered to provide precise voltage comparison with minimal power consumption, making it ideal for portable and battery-powered devices where energy efficiency is paramount.

Constructed with Linear Technology's advanced design techniques, the LTC1440CDD#TRPBF boasts an impressive low quiescent current of only 4μA, which is significantly lower than that of many competing comparators. This feature ensures that the device operates effectively while drawing minimal power, thereby extending the battery life of the host system.

The comparator offers a tight input offset voltage of 10mV and an input bias current of just 10nA. These specifications guarantee high accuracy and stability, which are crucial in critical applications such as threshold detection and level shifting circuits. The LTC1440CDD#TRPBF operates with a single supply voltage ranging from 2.5V to 11V, or a dual supply of ±1.25V to ±5.5V, providing flexibility in various circuit configurations.

With its push-pull output stage, the LTC1440CDD#TRPBF can directly drive loads without the need for an external pull-up resistor. The push-pull configuration also allows for a fast response time, ensuring that the output swiftly reacts to changes at the input. Additionally, the comparator features built-in hysteresis, which enhances noise immunity and prevents false triggering from noisy input signals.

The LTC1440CDD#TRPBF is packaged in a compact 8-lead DFN with a low profile, making it suitable for space-constrained applications. The device is also characterized for operation from -40°C to 85°C, ensuring reliable performance across a broad range of temperature conditions.

Whether incorporated into power management systems, sensor interfaces, or portable medical devices, the LTC1440CDD#TRPBF from Linear Technology stands out as a high-precision, energy-efficient solution for voltage comparison needs in advanced electronic designs.

You May Also Be Interested in

Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3188 $58.5068
27+ $4.3636 $117.8172
41+ $4.2273 $173.3193
57+ $4.0910 $233.1870
74+ $3.9547 $292.6478
98+ $3.5459 $347.4982
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess