Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Stereo Audio
Data Interface USB
Resolution (Bits) 16 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 89 / 96
Dynamic Range, ADCs / DACs (db) Typ 89 / 93
Analog Supply Voltage 3.1 V to 3.5 V
Digital Supply Voltage 3.1 V to 3.5 V
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 112365-PCM2902CDBR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCM2902CDBR CAD Model

Description

The PCM2902CDBR from Texas Instruments is a highly versatile, multifunctional audio interface device.

  • Product Type: Audio Interface Device
  • Manufacturer: Texas Instruments
  • Applications: USB audio speakers, USB headphones, or USB microphones
  • Interface: Integrated USB interface
  • USB Protocol: Compatible with USB 2.0 full-speed protocol
  • Audio Codec: High-performance
  • Audio Format: 16-bit stereo audio data
  • Features: Integrated headphone amplifier, S/PDIF output, control inputs/outputs
  • Operation: Bus-powered operation
  • Package: Compact, 28-pin SSOP package
  • Power Supply Range: Wide power supply range

You May Also Be Interested in

Texas Instruments
Enhanced Serial Interface CODEC/Filter COMBO Family | IC FILTER ENHANCE INTERFC 16SOIC
Need more? Email Us
ECAD model for TP3054WM
Texas Instruments
IC STEREO AUD CODEC 18BIT 28SSOP / General Purpose Audio Codec 2ADC / 2DAC Ch 28-Pin SSOP Tube
Need more? Email Us
ECAD model for PCM3001EG4
Cirrus Logic Inc.
IC CODEC W/TOUCH CTLR 48QFN / General Purpose Audio Codec 2ADC / 2DAC Ch
Lowest to $31.2001
ECAD model for WM9713CLGEFL/RV
Nuvoton Technology Corporation of America
IC AUDIO CODEC MONO 24QFN / PCM Audio Codec 1ADC / 1DAC Ch 24-Pin QFN EP
Lowest to $2.4158
ECAD model for NAU8814YG
Nuvoton Technology Corporation of America
IC PRO-X PROG CODEC/SLCC 48-LQFP
Need more? Email Us
ECAD model for W681388DG TR
Analog Devices Inc.
IC CODEC HD AUDIO AC'97 48LFCSP / Audio Codec '97, HD Interface 20 b Serial 48-LFCSP-VQ (7x7)
Lowest to $7.0346
ECAD model for AD1986AJCPZ
Texas Instruments
IC CODEC FILTER CMOS 20PLCC
Need more? Email Us
ECAD model for TP3057V-X
Texas Instruments
IC STEREO AUDIO CODEC 32-VQFN / General Purpose Audio Codec 2ADC / 2DAC Ch 32-Pin VQFN EP T/R
Lowest to $4.3988
ECAD model for TLV320AIC3105IRHBT
Texas Instruments
IC CODEC AUDIO MONO LP 30-TSSOP / Voiceband Audio Codec 1ADC / 1DAC Ch 30-Pin TSSOP T/R
Need more? Email Us
ECAD model for TLV32012KIDBTRG4

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1171 $64.4684
8+ $13.2243 $105.7944
12+ $12.8111 $153.7332
17+ $12.3978 $210.7626
21+ $11.9845 $251.6745
28+ $10.7448 $300.8544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,490 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention