EN
  • EN
  • DE

PCA9548PW

Part No PCA9548PW
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description 8-channel I2C switch with reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer NXP
Win Source Part Number 345211-PCA9548PW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9548PW CAD Model

Description

Product Overview: PCA9548PW from NXP

The PCA9548PW is a high-quality, 8-channel I2C-bus switch with reset from NXP Semiconductors. This innovative component is designed to provide a seamless and efficient way to manage multiple I2C devices that have the same address, which would otherwise be impossible to connect to a single bus. Ideal for a wide range of applications, including servers, networking, telecommunications, and consumer electronics, the PCA9548PW is a versatile solution for complex I2C communication requirements.

Key Features

  • Channel Number: The device features 8 bidirectional translating switches that can be controlled via the I2C bus.
  • Addressing: It allows for up to eight PCA9548PW devices on the same bus, providing up to 64 downstream channels.
  • Low Standby Current: The PCA9548PW is designed for low power consumption, with a standby current of just 2 μA (typical).
  • Operating Power Supply Voltage Range: The device operates over a wide power supply range of 2.3V to 5.5V, making it suitable for various logic levels and supply voltages.
  • High Noise Immunity: With built-in noise filter on the SDA/SCL inputs, the PCA9548PW ensures reliable operation even in noisy environments.
  • Active-Low Reset Input: A hardware reset input (/RESET) allows the device to be reset remotely.

Technical Specifications

The PCA9548PW supports both 400 kHz I2C Fast-mode and 1 MHz Fast-mode Plus (Fm+), providing flexibility for high-speed data transfer. It also includes an interrupt input feature, allowing a direct, interrupt-driven communication with the host controller. The device comes in a TSSOP-24 package, which is RoHS compliant and designed for surface-mount technology (SMT).

Applications

Due to its ability to efficiently manage multiple I2C devices, the PCA9548PW is an excellent choice for complex systems requiring multiple sensors, EEPROMs, or other I2C-compatible devices. It is particularly useful in applications where PCB space is at a premium, as it minimizes the need for additional buses and simplifies the design.

With its robust design and advanced features, the PCA9548PW from NXP Semiconductors stands out as a reliable and flexible component for any I2C communication challenge.

You May Also Be Interested in

Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess