EN
  • EN
  • DE

LTC1400IS8

Part No LTC1400IS8
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Complete SO-8, 12-Bit, 400ksps ADC with Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207460-LTC1400IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1400IS8 CAD Model

Description

Introducing the LTC1400IS8: A High-Precision ADC from Linear Technology

The LTC1400IS8 is a state-of-the-art analog-to-digital converter (ADC) developed by Linear Technology, renowned for its precision and performance in data conversion. This compact, high-speed ADC is designed to offer exceptional accuracy and ease of integration for a wide range of applications, including industrial control systems, medical devices, and sophisticated instrumentation.

Key Features

  • Resolution: The LTC1400IS8 boasts a 12-bit resolution, ensuring fine detail in the digital representation of analog signals.
  • Sampling Rate: With a sampling rate of up to 200ksps (kilo-samples per second), it is well-suited for applications requiring fast data acquisition without sacrificing precision.
  • Low Power Consumption: Designed for power-sensitive applications, this ADC offers a low power operation, making it ideal for portable and battery-operated devices.
  • Single 5V Supply: It operates on a single 5V supply, simplifying power management in system design.
  • Automatic Power Down: The LTC1400IS8 features an automatic power-down function that reduces power consumption between conversions, further extending battery life in portable applications.
  • Serial Interface: The device includes a SPI-compatible serial interface that facilitates easy communication with microcontrollers and digital systems.
  • Small Package: Housed in a narrow 8-lead SO package, the LTC1400IS8 is designed for space-constrained applications.

Performance and Reliability

The LTC1400IS8 is engineered to deliver high-fidelity data conversion. It incorporates a sample-and-hold circuit that captures the input signal at a precise moment, ensuring accurate and consistent readings. The device's inherent linearity minimizes digital errors and enhances overall system performance.

Linear Technology's commitment to quality means that the LTC1400IS8 is built to meet stringent reliability standards. The device's robust design ensures stable operation even in harsh industrial environments, making it a trustworthy choice for critical applications.

Applications

Its high precision and compact footprint make the LTC1400IS8 an excellent choice for a variety of applications, including:

  • Process Control and Automation
  • Medical Instrumentation
  • Data Acquisition Systems
  • Portable Instrumentation
  • Test and Measurement Equipment

With its blend of performance, power efficiency, and compact size, the LTC1400IS8 from Linear Technology is an ADC that stands out for engineers looking to enhance their system designs with reliable and accurate data conversion.

You May Also Be Interested in

Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3382 $57.3528
9+ $11.7647 $105.8823
14+ $11.3971 $159.5594
19+ $11.0294 $209.5586
24+ $10.6618 $255.8832
32+ $9.5588 $305.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess