EN
  • EN
  • DE

MAX8734AEEI+TG51

Part No MAX8734AEEI+TG51
Manufacturer Maxim Integrated
Catalog PMIC - Power Supply Controllers, Monitors
Description INTEGRATED CIRCUIT / Power Supply Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Base Product Number MAX8734
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 706928-MAX8734AEEI+TG51
Ultra Librarian 3D Model Ultra Librarian MAX8734AEEI+TG51 CAD Model

Description

The MAX8734AEEI+TG51 from Maxim Integrated is a state-of-the-art power management IC designed specifically for the demanding requirements of notebook computers. This high-efficiency, quad-output controller integrates multiple functions to streamline power supply design and enhance system performance.

Key Features:

  • High Efficiency: The device is engineered to deliver high efficiency, which is crucial for extending battery life in portable devices.
  • Quad Output: It features four outputs to manage various power requirements within the system, offering a compact and integrated solution.
  • Adaptive Voltage Positioning (AVP): The AVP feature helps to reduce power dissipation and improve system stability by dynamically adjusting the output voltage.
  • Fast Transient Response: The controller is designed to handle rapid changes in load, ensuring a stable power supply to the CPU and other critical components.

Applications:

With its specialized design, the MAX8734AEEI+TG51 is ideal for a variety of applications within notebook computers, including:

  • CPU core power supplies
  • Graphics processor power supplies
  • Memory power supplies
  • System peripheral power supplies

Product Specifications:

Parameter Value
Manufacturer Maxim Integrated
Part Number MAX8734AEEI+TG51
Output Type Quad
Package/Case QSOP-28
Operating Temperature -40°C to +85°C

The MAX8734AEEI+TG51 is a robust power management solution that brings together multiple features to meet the needs of modern notebook computers. Its high efficiency, combined with advanced features like AVP and fast transient response, make it an essential component for designers looking to optimize power consumption and performance.

You May Also Be Interested in

ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610
Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $9.6593
Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $6.5223
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0245 $66.1470
13+ $9.0460 $117.5980
20+ $8.7641 $175.2820
28+ $8.4812 $237.4736
36+ $8.1982 $295.1352
48+ $7.3504 $352.8192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,290 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess