EN
  • EN
  • DE

SN74AHC595D

Part No SN74AHC595D
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description 8-BIT SHIFT REGISTERS WITH 3-STATE OUTPUT REGISTERS | IC 8BIT SHFT REG TRI-ST 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel, Serial
Supply Voltage (V) 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number 74AHC595
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1253561-SN74AHC595D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AHC595D CAD Model

Description

SN74AHC595D 8-Bit Shift Registers with 3-State Output Registers

The SN74AHC595D from Texas Instruments is a high-performance, 8-bit shift register that offers a compact and efficient solution for expanding the output capabilities of microcontrollers and other digital systems. This integrated circuit (IC) is part of the 74AHC family, known for its low power consumption and high-speed operation.

Key Features

  • 8-Bit Serial-In, Parallel-Out Shift: The SN74AHC595D allows serial input and provides parallel output, enabling users to convert serial data into parallel form, which is useful for interfacing with LEDs, displays, and other output devices.
  • Wide Operating Voltage Range: With a 2 V to 5.5 V operating voltage range, this device is versatile and can be used in various applications, from battery-powered devices to industrial controls.
  • High-Current 3-State Outputs: The outputs can drive up to 8 mA, and the 3-state output configuration allows for connection to a bus-oriented system.
  • Shift Register Clear Function: The IC includes a clear function that resets the shift register, providing additional control and data management options.
  • Edge-Triggered Clock: A positive-edge triggered clock input (CLK) and an output-enable (OE) input provide precise timing and control over data transfer and output activation.

Applications

The SN74AHC595D is suitable for a wide range of applications, including:

  • LED displays and LED multiplexing
  • Digital signal processing
  • Data acquisition systems
  • Industrial controls
  • Relay drivers and motor controllers

Package and Quality

Offered in an SOIC-16 package, the SN74AHC595D ensures a minimal footprint on circuit boards, making it ideal for space-constrained applications. Texas Instruments is committed to high standards of quality and reliability, making this shift register a dependable choice for both prototyping and mass production.

You May Also Be Interested in

Harris Corporation
8-BIT SHIFT REGISTER
Need more? Email Us
National Semiconductor (TI)
TROPIC RAM RELOCATION REGISTER / Shift Element Bit
Need more? Email Us
National Semiconductor (TI)
PARALLEL IN/OUT
Need more? Email Us
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
National Semiconductor (TI)
SERIAL IN PARALLEL OUT
Need more? Email Us
NXP / Nexperia
SERIAL IN PARALLEL OUT / Shift Element Bit
Lowest to $0.1802
National Semiconductor (TI)
SHIFT REGISTER, 8-BIT, TTL / Shift Element Bit
Lowest to $0.2657
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $33.6163
Harris Corporation
4 X 4 REGISTER FILE
Lowest to $6.7983

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2760 $51.0600
445+ $0.2265 $100.7925
685+ $0.2194 $150.2890
945+ $0.2124 $200.7180
1,220+ $0.2053 $250.4660
1,635+ $0.1840 $300.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,117 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess