EN
  • EN
  • DE

SN74ALS27A

Part No SN74ALS27A
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description TRIPLE 3-INPUT POSITIVE-NOR GATES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1253756-SN74ALS27A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ALS27A CAD Model

Description

The SN74ALS27A from Texas Instruments is a high-performance, triple 3-input NOR gate integrated circuit that offers reliable and fast performance in a wide range of digital applications. This device is part of the Advanced Low-Power Schottky (ALS) logic family, which is renowned for combining the low power consumption of standard CMOS with the speed and drive capabilities of Schottky TTL.

Key Features

  • Logic Type: Triple 3-Input NOR Gate
  • Package: The SN74ALS27A is available in various packages including PDIP (Plastic Dual-In-Line Package), SOIC (Small Outline Integrated Circuit), and SOP (Small Outline Package) to cater to different physical layout and space requirements.
  • Operating Voltage: The device typically operates at a voltage range of 4.5V to 5.5V, making it compatible with most 5V logic systems.
  • Low Power Consumption: It is designed for optimized power usage, which is critical for battery-operated and power-sensitive applications.
  • High-Speed Operation: The SN74ALS27A boasts a typical propagation delay time of 4ns, providing high-speed performance that is essential for fast computing and processing tasks.
  • Drive Capability: This NOR gate can source or sink up to 24 mA of current, allowing it to drive multiple outputs or interface with higher power components.
  • Compatibility: It is fully compatible with most TTL families, making it easy to integrate into existing systems without the need for additional level shifting.

Applications

The SN74ALS27A is versatile and can be used in a variety of digital circuits. Its applications include:

  • Logic function generation
  • Signal gating
  • Binary arithmetic
  • Control circuits
  • Data processing systems

With its robust design and reliable performance, the SN74ALS27A is ideal for designers looking for a standard logic solution that combines speed and power efficiency. Whether for industrial, commercial, or consumer electronics, this NOR gate from Texas Instruments is a solid choice for implementing fundamental logic functions in your electronic designs.

You May Also Be Interested in

Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess