EN
  • EN
  • DE

LTC1064-7CSW#TRPBF

Part No LTC1064-7CSW#TRPBF
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC FILTR 8TH ORDR LOWPASS 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Filter Type Linear Phase, Low Pass Switched Capacitor
Frequency - Cutoff or Center 100kHz
Number of Filters 1
Filter Order 8th
Supply Voltage - Operating ±2.37 V to 8 V
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1060343-LTC1064-7CSW#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1064-7CSW#TRPBF CAD Model

Description

The LTC1064-7CSW#TRPBF is a high-performance, low-pass filter part designed and manufactured by Linear Technology, now part of Analog Devices. This component is a critical piece in applications requiring noise reduction and signal conditioning without sacrificing signal integrity. Ideal for use in telecommunications, instrumentation, and other high-frequency signal processing applications, the LTC1064-7CSW#TRPBF is designed to deliver precise performance in a range of demanding environments.

Key Features

  • Filter Type: The LTC1064-7CSW#TRPBF is a monolithic, 8th-order, low-pass filter that provides an excellent solution for applications requiring a sharp transition from passband to stopband.
  • Frequency Performance: It features a fast settling time and a wide dynamic range, making it suitable for filtering high-frequency components while maintaining the integrity of the desired signal.
  • Low Noise: The design of this filter ensures low noise performance, which is crucial for maintaining signal quality in sensitive electronic systems.
  • Supply Voltage: It operates with a single 5V supply, making it compatible with a variety of digital systems and simplifying power supply design.
  • Packaging: The LTC1064-7CSW#TRPBF comes in a compact 16-pin narrow SOIC package, which is ideal for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliability and consistent performance under varying environmental conditions.

Applications

The LTC1064-7CSW#TRPBF is versatile and can be used in a variety of applications, including:

  • Anti-aliasing for data acquisition systems
  • Signal conditioning in communication systems
  • Waveform generation
  • Audio processing
  • Filtering for test and measurement equipment

Conclusion

With its precision filtering capabilities, the LTC1064-7CSW#TRPBF is a reliable choice for designers looking to improve signal quality in their digital and analog systems. Its robust design and compatibility with a single 5V supply make it a convenient and efficient solution for a wide range of filtering applications.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $3.5867
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $16.0075
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Maxim Integrated
LOWPASS, BUTTERWORTH FILTER
Lowest to $5.5901
Intersil
DIGITAL FILTER, MOS
Lowest to $35.6987
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $4.7822
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.3765 $70.7530
4+ $29.0275 $116.1100
7+ $28.1196 $196.8372
9+ $27.2130 $244.9170
11+ $26.3063 $289.3693
15+ $23.5839 $353.7585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,910 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess