EN
  • EN
  • DE

MAX292CWE

Part No MAX292CWE
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description 8th-Order, Lowpass, Switched-Capacitor Filters | IC FILTER 25KHZ LOWPASS 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Bessel, Low Pass Switched Capacitor
Frequency - Cutoff or Center 25kHz
Number of Filters 1
Filter Order 8th
Supply Voltage (V) 4.75V ~ 11V, ±2.375V ~ 5.5V
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MAX292
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212823-MAX292CWE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX292CWE CAD Model

Description

The MAX292CWE from Maxim Integrated is a high-performance 8th-order, lowpass, elliptic, switched-capacitor filter that significantly simplifies the design of high-precision analog circuits. This integrated circuit is designed to operate with a single +5V supply, making it ideal for a wide range of applications in signal processing and communications.

Key Features

  • High Order Filtering: The MAX292CWE offers an 8th-order filter response, providing sharp cutoff characteristics that are ideal for demanding filtering applications.
  • Elliptic Response: The elliptic filter response delivers excellent selectivity and fast transition from passband to stopband, making it suitable for applications requiring stringent filter specifications.
  • Switched-Capacitor Design: This design allows for clock-tunable cut-off frequencies, providing flexibility and ease of use without the need for external capacitors.
  • Low Distortion: The device features low total harmonic distortion (THD), ensuring high-fidelity signal processing.
  • Single-Supply Operation: Operating from a single +5V supply, the MAX292CWE is convenient for systems that require minimal power supply complexity.

Applications

The MAX292CWE is versatile and can be used in a variety of applications, including:

  • Anti-aliasing filters for data acquisition systems
  • Signal conditioning and filtering in communication systems
  • Audio processing equipment
  • Waveform generation
  • Spectrum analyzers

Package and Quality

Maxim Integrated packages the MAX292CWE in a 16-pin SOIC package, which is suitable for surface-mount technology (SMT) and occupies minimal board space. The product is designed with Maxim's commitment to quality and reliability, ensuring performance in even the most demanding environments.

For designers and engineers looking for a high-quality, easy-to-use lowpass filter solution, the MAX292CWE from Maxim Integrated offers an exceptional combination of performance and flexibility, making it an excellent choice for a wide range of filtering applications.

You May Also Be Interested in

Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $3.5867
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332
Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4772 $59.8176
19+ $6.1353 $116.5707
30+ $5.9436 $178.3080
41+ $5.7518 $235.8238
52+ $5.5601 $289.1252
70+ $4.9849 $348.9430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess