EN
  • EN
  • DE

LTC1153CS8#TRPBF

Part No LTC1153CS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC ELECTR CIRCUIT BREAKER 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Overvoltage Protection, Circuit Breaker
Operating Supply Current 180μA
Supply Voltage - Operating 4.5 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 108655-LTC1153CS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1153CS8#TRPBF CAD Model

Description

Overview of LTC1153CS8#TRPBF

The LTC1153CS8#TRPBF is a high-side MOSFET driver designed by Linear Technology, now part of Analog Devices, renowned for their precision and high-quality electronic components. This advanced driver chip is specifically engineered to provide efficient control and protection for power MOSFETs in a variety of applications, including but not limited to, computers, industrial systems, and automotive electronics.

Key Features

  • Automatic Bootstrap Charging: The LTC1153CS8#TRPBF features an automatic bootstrap capacitor charging that ensures the gate of the MOSFET is adequately driven, thus enabling the use of high-side N-channel power MOSFETs in high-side switching applications.
  • Adjustable Current Sensing: This product includes a current sense feature that allows users to set a threshold for the maximum current allowed through the MOSFET, providing protection against overcurrent conditions.
  • Microprocessor Control: The device can be controlled by a microprocessor, which can turn the high-side switch on and off as needed through a logic-level control input.
  • Low Quiescent Current: It boasts a low quiescent current, making it suitable for power-sensitive applications where minimizing power consumption is crucial.
  • Thermal Protection: The LTC1153CS8#TRPBF also includes a thermal shutdown feature, which protects the device and the power MOSFET from overheating and potential damage.

Applications

The versatility of the LTC1153CS8#TRPBF makes it an ideal choice for a wide range of applications. It is commonly used in smart battery packs, portable computers, and power management systems where precise control and protection of the power MOSFET are necessary. Its robust design also makes it suitable for harsh automotive environments where reliability is of paramount importance.

Package and Quality

This MOSFET driver comes in a compact 8-pin SOIC package, designated by the "CS8" suffix in its part number, providing a space-saving solution for PCB designs. The "#TRPBF" suffix indicates that the product is provided in tape and reel packaging, suitable for automated assembly processes, and is lead-free and RoHS compliant, ensuring adherence to current environmental standards.

With its advanced features and reliable performance, the LTC1153CS8#TRPBF from Linear Technology is an excellent choice for designers looking for a high-side MOSFET driver solution.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
STMicroelectronics
DISCRETE
Lowest to $4.4879
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.5021 $55.5063
7+ $15.1812 $106.2684
11+ $14.7068 $161.7748
15+ $14.2324 $213.4860
19+ $13.7580 $261.4020
25+ $12.3348 $308.3700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess