EN
  • EN
  • DE

LB1950V-TLM-E

Part No LB1950V-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 30SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 30-LSSOP (0.220", 5.60mm Width)
Supplier Device Package 30-SSOP
Base Product Number LB1950
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 466946-LB1950V-TLM-E
Ultra Librarian 3D Model Ultra Librarian LB1950V-TLM-E CAD Model

Description

Introducing the LB1950V-TLM-E Motor Driver from ON Semiconductor

The LB1950V-TLM-E is a versatile and efficient motor driver integrated circuit (IC) designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This particular IC is engineered to deliver smooth and reliable control for small-sized DC motors commonly used in a wide array of applications, including office automation equipment, home appliances, and consumer electronics.

At the heart of the LB1950V-TLM-E lies a forward/reverse motor driver that is capable of handling a supply voltage ranging from 4V to 5.5V, making it suitable for low-voltage operations. This motor driver is optimized for low power consumption, which is crucial for battery-powered devices, ensuring longer operational times and energy efficiency.

The LB1950V-TLM-E comes in a compact SSOP16 package, which is highly advantageous for designs where space is at a premium. Despite its small form factor, it does not compromise on performance and is built to deliver high-quality motor control with minimal external components required.

This motor driver IC features a built-in thermal shutdown circuit that protects the device from overheating. The thermal protection adds a layer of reliability, ensuring the LB1950V-TLM-E operates within safe temperature ranges, thereby prolonging the life of the motor and the driver itself.

Another notable feature of the LB1950V-TLM-E is its low saturation voltage, which reduces power loss and enhances overall efficiency. This characteristic is particularly important when driving motors at low speed, where power efficiency is critical.

For engineers and designers looking to incorporate a robust motor driver into their next project, the LB1950V-TLM-E from ON Semiconductor is an excellent choice. Its combination of low-voltage operation, energy efficiency, compact size, and built-in safety features make it an ideal solution for driving small DC motors with precision and reliability.

With ON Semiconductor's commitment to quality and performance, the LB1950V-TLM-E motor driver IC stands out as a dependable component for a multitude of motor control applications.

You May Also Be Interested in

Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0642 $58.2198
46+ $2.5142 $115.6532
72+ $2.4357 $175.3704
99+ $2.3570 $233.3430
127+ $2.2785 $289.3695
170+ $2.0427 $347.2590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess