EN
  • EN
  • DE

LTC1096ACS8#PBF

Part No LTC1096ACS8#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC A/D CONV 8BIT SRL IN/OUT8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 8
Sampling Rate 33k
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 3 V to 9 V
Digital Supply Voltage 3 V to 9 V
Temperature Range - Operating 0°C to 70°C
Case / Package 8-SOIC
Win Source Part Number 133723-LTC1096ACS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1096ACS8#PBF CAD Model

Description

Product Overview: LTC1096ACS8#PBF

The LTC1096ACS8#PBF is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) produced by Linear Technology, a brand renowned for precision engineering in analog integrated circuits. This ADC comes in a compact SO-8 package and is ideal for applications that require accurate digital representations of analog signals with minimal power consumption.

Key Features

  • Resolution: The LTC1096ACS8#PBF boasts an 8-bit resolution, providing 256 discrete digital levels for analog input signals, which allows for fine granularity in measurement applications.
  • Sampling Rate: It offers a fast conversion rate, making it suitable for real-time data acquisition and control systems.
  • Low Power Consumption: Designed for power-sensitive applications, this ADC operates with low power requirements, thus preserving battery life in portable devices.
  • Single Supply Operation: The device can be powered by a single 5V supply, simplifying the power design of the system it is integrated into.
  • Automatic Power Down: It features an automatic power-down function that reduces power consumption between conversions, further enhancing its suitability for battery-operated equipment.
  • Easy Interface: The LTC1096ACS8#PBF is designed with a simple, three-wire serial interface that is SPI/MICROWIRE compatible, making it easy to connect with microcontrollers and digital systems.
  • Industrial Temperature Range: It operates over an industrial temperature range, ensuring reliable performance in harsh environments.

Applications

The LTC1096ACS8#PBF is versatile and can be used in a wide array of applications including but not limited to:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Battery-Operated Systems
  • Process Control and Industrial Automation
  • Medical and Scientific Equipment

Quality and Reliability

Linear Technology is committed to high standards of quality, and the LTC1096ACS8#PBF is no exception. It is designed to meet rigorous industry standards for performance and reliability, ensuring that it can be used in critical applications where precision is paramount.

In summary, the LTC1096ACS8#PBF from Linear Technology is a compact, efficient, and reliable solution for converting analog signals to digital form in a variety of electronic applications.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess