EN
  • EN
  • DE

LTC1092ACN8#PBF

Part No LTC1092ACN8#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS SERIAL I/O 1CH 10BIT 8DIP / 1-Channel Single ADC SAR 38ksps 10-bit Serial 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 10 b
Data Interface Serial
Operating Supply Voltage ±5V, 4.5V, 10V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 781748-LTC1092ACN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1092
Introduction Date October 20, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1092ACN8#PBF CAD Model

Description

The LTC1092ACN8#PBF is a robust, high-performance analog-to-digital converter (ADC) from Linear Technology, designed to provide precision data conversion from analog signals to digital outputs with minimal external components. This product is a testament to Linear Technology's commitment to delivering top-notch solutions for complex data acquisition systems.

Key Features

  • Resolution: The LTC1092ACN8#PBF offers a 10-bit resolution, ensuring detailed and accurate digital representation of the analog input signal.
  • Channels: It is a multiplexed 8-channel ADC, allowing for multiple signal inputs which can be selected for conversion, making it ideal for multi-signal monitoring applications.
  • Sampling Rate: With a high-speed sampling rate, this ADC is capable of handling rapid signal variations, providing real-time data processing capabilities.
  • Interface: The device features a simple, easy-to-use serial interface that facilitates communication with microprocessors or digital systems without the need for complex wiring or additional interface chips.
  • Power Supply: It operates on a single 5V power supply, minimizing power consumption and making it suitable for battery-operated systems.
  • Package: The LTC1092ACN8#PBF comes in a narrow 8-pin DIP package, ensuring compactness and ease of integration into a wide range of electronic assemblies.

Applications

The versatility of the LTC1092ACN8#PBF makes it a prime choice for various applications, including:

  • Data acquisition systems
  • Battery-powered devices
  • Process control systems
  • Instrumentation and measurement equipment
  • Medical devices

Performance and Quality

Linear Technology ensures that the LTC1092ACN8#PBF meets stringent performance criteria, offering excellent accuracy and linearity across its operating temperature range. The ADC's low power consumption and high noise immunity make it a reliable component for precision measurement applications. Furthermore, the robust construction of the LTC1092ACN8#PBF guarantees a long operational lifespan, even in demanding industrial environments.

Conclusion

Overall, the LTC1092ACN8#PBF from Linear Technology is an exceptional ADC solution that combines efficiency, precision, and ease of use. It is a perfect choice for designers seeking to enhance their systems with high-quality data conversion capabilities.

You May Also Be Interested in

Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045
Texas Instruments
IC ADC 12BIT SAR 8VSSOP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Lowest to $8.6294
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess