EN
  • EN
  • DE

TRF7904RGPR

Part No TRF7904RGPR
Manufacturer Texas Instruments
Catalog RF Receivers
Description TRF7904RGPR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Win Source Part Number 109311-TRF7904RGPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TRF7904RGPR CAD Model

Description

The TRF7904RGPR is a state-of-the-art integrated circuit from Texas Instruments, designed for high-performance RF applications. This versatile device is part of the company's extensive portfolio of RF and microwave products, which are renowned for their reliability and cutting-edge technology.

The TRF7904RGPR is specifically engineered to meet the rigorous demands of modern wireless communication systems. It offers a high level of integration, which simplifies design processes and accelerates time-to-market for product developers. This IC is an ideal choice for a wide range of applications, including but not limited to, wireless infrastructure, mobile communications, and RF identification systems.

With its compact QFN (Quad Flat No-leads) package, the TRF7904RGPR ensures a minimal footprint on the circuit board, making it well-suited for space-constrained applications. The device operates over a broad frequency range, providing designers with the flexibility to use it in various systems without the need for extensive modifications.

Texas Instruments has equipped the TRF7904RGPR with advanced features that enhance its performance and ease of use. These include a low-noise amplifier, power amplifier, and a range of built-in self-test functions. The integration of these features not only reduces the need for external components but also helps to improve system reliability and reduce power consumption.

The TRF7904RGPR is fabricated using Texas Instruments' robust semiconductor process technology, which ensures that the device can withstand harsh operating conditions and maintain its performance over a wide temperature range. This makes it an excellent choice for deployment in outdoor or industrial environments where temperature fluctuations are common.

In summary, the TRF7904RGPR from Texas Instruments is a high-quality, versatile RF integrated circuit that offers designers the performance, integration, and reliability needed to create sophisticated wireless communication solutions. Its compact size, advanced features, and robust design make it an excellent choice for a multitude of RF applications.

You May Also Be Interested in

Maxim Integrated
ASK SUPERHETERODYNE RECEIVER
Lowest to $2.1137
Melexis Technologies NV
RF XMITTER FSK 868/915MHZ 8SOIC / RF Transmitter FSK 868MHz, 915MHz 9.5dBm 40kbps Antenna 8-SOIC (0.154", 3.90mm Width)
Lowest to $27.0833
Panasonic
Bluetooth Class I/Class II 1.7V to 4.8V 2178Kbps 24-Pin SMD T/R
Lowest to $72.7612
Maxim Integrated
RF RECEIVER 315MHZ/433MHZ 15WLP
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 141UFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.0 2.4GHz, 5GHz 141-UFBGA, WLBGA
Need more? Email Us
Maxim Integrated
HIGH ACCURACY FAST RESPONSE SURG / - RF Receiver
Lowest to $7.2199
Cypress Semiconductor Corp
MCU 32-Bit CYBL10X6X ARM Cortex M0 RISC 128KB Flash 1.8V/2.5V/3.3V/5V 56-Pin QFN EP Tray
Lowest to $1.6331
CEL
RX TXRX MOD 802.15.4 TRC ANT SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $30.2387
Analog Devices Inc.
RF Receiver Universal GPS Receiver
Lowest to $16.5896

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess